Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2639EVAL
LM2639EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR LM2639
Manufacturer:
Texas Instruments
Datasheet:
LM2639EVAL Datasheet
History Price: Obsolete
In Stock: 44480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2639EVAL Specification
Specification
Part No
LM2639EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.3V ~ 3.5V
Current - Output
25A
Voltage - Input
5V, 12V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2639
Power - Output
-
LM2639EVAL PDF Datasheet
LM2639EVAL Datasheet
Click and Download: LM2639EVAL Datasheet
LM2639EVAL Related Parts
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2639EVAL Compare Parts
LM2639EVAL vs LM2853-3.3EVAL
LM2639EVAL vs LM2853-1.8EVAL/NOPB
LM2639EVAL vs LM2853-1.8EVAL
LM2639EVAL vs LM2853-1.2EVAL
LM2639EVAL vs LM2852Y-3.3EVAL
LM2639EVAL vs LM2852Y-1.8EVAL
LM2639EVAL vs LM2852Y-1.2EVAL
LM2639EVAL vs LM2852X-3.3EVAL
LM2639EVAL vs LM2852X-1.8EVAL
LM2639EVAL vs LM2852X-1.2EVAL
LM2639EVAL vs LM2842XMK-ADJEV/NOPB
LM2639EVAL vs LM2842XMK-ADJEV
LM2639EVAL vs LM2841YMK-ADJEV/NOPB
LM2639EVAL vs LM2833ZSDEVAL
LM2639EVAL vs LM2833ZMYEVAL
LM2639EVAL vs LM2833XSDEVAL
LM2639EVAL vs LM2833XMYEVAL
LM2639EVAL vs LM2832ZSD EVAL
LM2639EVAL vs LM2832YSD EVAL
LM2639EVAL vs LM2832YMY EVAL
LM2639EVAL vs LM2831ZMF EVAL
LM2639EVAL vs LM2831YMF EVAL
LM2639EVAL vs LM2831XMF EVAL
LM2639EVAL vs LM2787BPEV
LM2639EVAL vs LM2776EVM
LM2639EVAL vs LM27762EVM
LM2639EVAL vs LM27761EVM
LM2639EVAL vs LM2775EVM
LM2639EVAL vs LM2757TMEV
LM2639EVAL vs LM2745-19AEVAL
LM2639EVAL vs LM2744EVAL
LM2639EVAL vs LM2743EVAL/NOPB
LM2639EVAL vs LM2743-19AEVAL
LM2639EVAL vs LM27403EVM-POL600
LM2639EVAL vs LM27403EVM
LM2639EVAL vs LM27402SQEVAL/NOPB
LM2639EVAL vs LM2738YSDEVAL
LM2639EVAL vs LM2738YMYEVAL
LM2639EVAL vs LM2738XSDEVAL
LM2639EVAL vs LM2738XMYEVAL
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!