☰
LM2794EVAL
LM2794EVAL
Obsolete
Description:  BOARD EVALUATION LM2794
Manufacturer:  Texas Instruments
Datasheet:   LM2794EVAL Datasheet
History Price: Obsolete
In Stock: 29360
LM2794EVAL Specification
Specification
Part No
LM2794EVAL
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
80mA
Outputs and Type
4, Non-Isolated
Voltage - Output
4V
Features
Charge Pump
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LM2794
LM2794EVAL Related Parts
LM2754SQEV
LM2754SQEV
Texas Instruments
BOARD EVALUATION LM2754SQ
LM2755TMEV
LM2755TMEV
Texas Instruments
BOARD EVALUATION FOR LM2755TM
LM2756TMEV
LM2756TMEV
Texas Instruments
BOARD EVALUATION FOR LM2756TM
LM2759SDEV
LM2759SDEV
Texas Instruments
BOARD EVAL LM2759
LM2793LDEV
LM2793LDEV
Texas Instruments
BOARD EVALUATION LM2793LD
LM2795EVAL
LM2795EVAL
Texas Instruments
BOARD EVALUATION LM2795
LM27961TLEV
LM27961TLEV
Texas Instruments
BOARD EVALUATION LM27961TL
LM27965SQEV
LM27965SQEV
Texas Instruments
BOARD EVALUATION LM27965SQ
LM2796TLEV
LM2796TLEV
Texas Instruments
BOARD EVALUATION LM2796TL
LM2794EVAL Compare Parts
  • LM2794EVAL vs LM27965SQEV
  • LM2794EVAL vs LM27961TLEV
  • LM2794EVAL vs LM2795EVAL
  • LM2794EVAL vs LM2793LDEV
  • LM2794EVAL vs LM2759SDEV
  • LM2794EVAL vs LM2756TMEV
  • LM2794EVAL vs LM2755TMEV
  • LM2794EVAL vs LM2754SQEV
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much