☰
LM32EVAL
LM32EVAL
Obsolete
Description:  BOARD EVALUATION LM32
Manufacturer:  Texas Instruments
Datasheet:   LM32EVAL Datasheet
History Price: Obsolete
In Stock: 32680
LM32EVAL Specification
Specification
Part No
LM32EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
SensorPath?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 85癈
Interface
1-Wire?
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LM32
LM32EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.