☰
LM34917AEVAL
LM34917AEVAL
Obsolete
Description:  BOARD EVALUATION FOR LM34917
Manufacturer:  Texas Instruments
History Price: $50.45
In Stock: 26720
LM34917AEVAL Specification
Specification
Part No
LM34917AEVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
8V ~ 33V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM34917A
Power - Output
-
LM34917AEVAL PDF Datasheet
LM34917AEVAL Related Parts
LM3000EVAL
LM3000EVAL
Texas Instruments
BOARD EVALUATION LM3000
LM3000EVAL/NOPB
LM3000EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3000
LM3017EVM
LM3017EVM
Texas Instruments
EVAL BOARD FOR LM3017
LM3100EVAL
LM3100EVAL
Texas Instruments
BOARD EVAL LM3100
LM3102EVAL
LM3102EVAL
Texas Instruments
BOARD EVALUATION LM3102
LM3102EVAL/NOPB
LM3102EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3102
LM3103EVAL
LM3103EVAL
Texas Instruments
BOARD EVALUATION LM3103
LM3103EVAL/NOPB
LM3103EVAL/NOPB
Texas Instruments
BOARD DEMO/REF DESIGN LM3103
LM3150-250EVAL/NOPB
LM3150-250EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LM3150-250
LM3150-500EVAL/NOPB
LM3150-500EVAL/NOPB
Texas Instruments
BOARD EVAL LM3150-500
LM3150-750EVAL
LM3150-750EVAL
Texas Instruments
BOARD EVAL FOR LM3150-750
LM3152-3.3DEMO
LM3152-3.3DEMO
Texas Instruments
BOARD DEMO FOR LM3152-3.3
LM34917AEVAL Compare Parts
  • LM34917AEVAL vs LM3743-300EVAL
  • LM34917AEVAL vs LM3743-1000EVAL
  • LM34917AEVAL vs LM3691TL-1.8EV/NOPB
  • LM34917AEVAL vs LM3679TL-1.8EV
  • LM34917AEVAL vs LM3678SD-1.2EV
  • LM34917AEVAL vs LM3677TL-1.8EV
  • LM34917AEVAL vs LM3677LE-1.8EV
  • LM34917AEVAL vs LM3676SD-ADJEV
  • LM34917AEVAL vs LM3674MF-ADJEV
  • LM34917AEVAL vs LM3674MF-1.8EV
  • LM34917AEVAL vs LM3674MF-1.5EV
  • LM34917AEVAL vs LM3673TL-ADJEV
  • LM34917AEVAL vs LM3673TL-1.5EV
  • LM34917AEVAL vs LM3671TL-1.8EV
  • LM34917AEVAL vs LM3671MF-1.8EV
  • LM34917AEVAL vs LM3671MF-1.5EV
  • LM34917AEVAL vs LM3671LC-1.6EV
  • LM34917AEVAL vs LM3670MF-1.8EV
  • LM34917AEVAL vs LM3670MF-1.2EV
  • LM34917AEVAL vs LM3668SD-4550EV
  • LM34917AEVAL vs LM3668SD-3034EV/NOPB
  • LM34917AEVAL vs LM3668SD-3034EV
  • LM34917AEVAL vs LM3668SD-2833EV/NOPB
  • LM34917AEVAL vs LM34966EVM-FLY
  • LM34917AEVAL vs LM3495EVAL/NOPB
  • LM34917AEVAL vs LM34936EVM
  • LM34917AEVAL vs LM34930TLEVAL
  • LM34917AEVAL vs LM34927EVAL/NOPB
  • LM34917AEVAL vs LM34926EVAL/NOPB
  • LM34917AEVAL vs LM34925EVAL/NOPB
  • LM34917AEVAL vs LM34923EVAL/NOPB
  • LM34917AEVAL vs LM34919EVAL
  • LM34917AEVAL vs LM34919CQTLEVM
  • LM34917AEVAL vs LM34919CQSDEVM
  • LM34917AEVAL vs LM34919BEVAL/NOPB
  • LM34917AEVAL vs LM34914EVAL
  • LM34917AEVAL vs LM3489EVAL/NOPB
  • LM34917AEVAL vs LM3489EVAL
  • LM34917AEVAL vs LM3485EVAL
  • LM34917AEVAL vs LM3481SEPICEVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly