☰
LM4734TABD
LM4734TABD
Obsolete
Description:  BOARD EVALUATION LM4734TA
Manufacturer:  Texas Instruments
Datasheet:   LM4734TABD Datasheet
History Price: $224.9
In Stock: 41200
LM4734TABD Specification
Specification
Part No
LM4734TABD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
3-Channel
Max Output Power x Channels @ Load
20W x 3 @ 8Ohm
Voltage - Supply
20V ~ 60V, ?0V ~ 30V
Board Type
Fully Populated
Utilized IC / Part
LM4734
Supplied Contents
Board(s)
LM4734TABD Related Parts
LM4667MMBD
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4780TABD
LM4780TABD
National Semiconductor
LM4780 - STEREO AUDIO POWER AMPL
LM4734TABD Compare Parts
  • LM4734TABD vs LM4990ITLBD
  • LM4734TABD vs LM4985TMEVAL
  • LM4734TABD vs LM4962TLBD/NOPB
  • LM4734TABD vs LM4962TLBD
  • LM4734TABD vs LM4961LQBD
  • LM4734TABD vs LM4951ASDBD/NOPB
  • LM4734TABD vs LM4951ASDBD
  • LM4734TABD vs LM4947TLEVAL
  • LM4734TABD vs LM4941TMBD
  • LM4734TABD vs LM4941SDBD/NOPB
  • LM4734TABD vs LM4940TSBD/NOPB
  • LM4734TABD vs LM4940TSBD
  • LM4734TABD vs LM49350RLEVAL
  • LM4734TABD vs LM4930LQBD
  • LM4734TABD vs LM4928SDBD
  • LM4734TABD vs LM49150TLEVAL
  • LM4734TABD vs LM4906MMBD
  • LM4734TABD vs LM4898MMBD
  • LM4734TABD vs LM4893MMBD
  • LM4734TABD vs LM4893MABD
  • LM4734TABD vs LM4893ITLBD
  • LM4734TABD vs LM4892MMBD
  • LM4734TABD vs LM4892MBD
  • LM4734TABD vs LM4891MBD
  • LM4734TABD vs LM4890MMBD
  • LM4734TABD vs LM4890MBD
  • LM4734TABD vs LM48901SQEVAL/NOPB
  • LM4734TABD vs LM48861TMBD/NOPB
  • LM4734TABD vs LM48861TMBD
  • LM4734TABD vs LM48822TLEVAL
  • LM4734TABD vs LM48820TMBD/NOPB
  • LM4734TABD vs LM48820TMBD
  • LM4734TABD vs LM4879SDBD
  • LM4734TABD vs LM4879MMBD
  • LM4734TABD vs LM48580TLBD/NOPB
  • LM4734TABD vs LM48580EVM
  • LM4734TABD vs LM48560TLEVAL/NOPB
  • LM4734TABD vs LM48560TLEVAL
  • LM4734TABD vs LM48556TLBD
  • LM4734TABD vs LM48555TLBD
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!