☰
LM5022LEDEVAL
LM5022LEDEVAL
Obsolete
Description:  BOARD EVALUATION FOR LM5022
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 21200
LM5022LEDEVAL Specification
Specification
Part No
LM5022LEDEVAL
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
40V
Features
Dimmable
Voltage - Input
10V ~ 14V
Supplied Contents
Board(s)
Utilized IC / Part
LM5022
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality