☰
LM62EVAL
LM62EVAL
Obsolete
Description:  EVALUATION BOARD FOR LM62
Manufacturer:  Texas Instruments
Datasheet:   LM62EVAL Datasheet
History Price: Obsolete
In Stock: 41280
LM62EVAL Specification
Specification
Part No
LM62EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 90癈
Interface
Analog
Sensitivity
?癈
Voltage - Supply
2.7V ~ 10V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM62
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.