☰
LM77-3EVAL
LM77-3EVAL
Obsolete
Description:  EVALUATION BOARD FOR LM77-3
Manufacturer:  Texas Instruments
Datasheet:   LM77-3EVAL Datasheet
History Price: Obsolete
In Stock: 25200
LM77-3EVAL Specification
Specification
Part No
LM77-3EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LM77
LM77-3EVAL Compare Parts
  • LM77-3EVAL vs LM76-NEVAL
  • LM77-3EVAL vs LM73EVAL/NOPB
  • LM77-3EVAL vs LM73EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B