☰
LM89-1EVAL
LM89-1EVAL
Obsolete
Description:  BOARD EVALUATION LM89-1
Manufacturer:  Texas Instruments
Datasheet:   LM89-1EVAL Datasheet
History Price: Obsolete
In Stock: 47680
LM89-1EVAL Specification
Specification
Part No
LM89-1EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 125癈
Interface
SMBus (2-Wire/I2C)
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM89-1
LM89-1EVAL Compare Parts
  • LM89-1EVAL vs LM89EVAL
  • LM89-1EVAL vs LM86EVAL
  • LM89-1EVAL vs LM84EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend