☰
LMH6552SDEVAL
LMH6552SDEVAL
Obsolete
Description:  BOARD EVALUATION FOR LMH6552
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 34880
LMH6552SDEVAL Specification
Specification
Part No
LMH6552SDEVAL
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
Differential
Slew Rate
3800V/?s
Voltage - Supply, Single/Dual
1.5 GHz
Board Type
80 mA
Supplied Contents
22.5 mA
Utilized IC / Part
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LMH6552
LMH6552SDEVAL PDF Datasheet
LMH6552SDEVAL Related Parts
LMH32401RGTEVM
LMH32401RGTEVM
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE
LMH32404RHFEVM
LMH32404RHFEVM
Texas Instruments
250-MHZ, QUAD-CHANNEL, DIFFERENT
LMH3401EVM
LMH3401EVM
Texas Instruments
EVAL MODULE FOR LMH3401
LMH34400DRLEVM
LMH34400DRLEVM
Texas Instruments
EVAL BOARD FOR LMH34400
LMH5401EVM
LMH5401EVM
Texas Instruments
EVAL BOARD OPAMP FDA 5GHZ
LMH5485-SP-EVM
LMH5485-SP-EVM
Texas Instruments
EVAL BOARD FOR LMH5485-SP
LMH6321MR-EVAL/NOPB
LMH6321MR-EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMH6321
LMH6515EVAL
LMH6515EVAL
Texas Instruments
BOARD EVAL LMH6515 DGTL CTRL
LMH6515EVAL/NOPB
LMH6515EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM6515
LMH6517EVAL-R1/NOPB
LMH6517EVAL-R1/NOPB
Texas Instruments
BOARD EVAL LMH6517
LMH6518SQEVK/NOPB
LMH6518SQEVK/NOPB
Texas Instruments
KIT EVAL FOR LMH6518SQ
LMH6521EVAL/NOPB
LMH6521EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMH6521
LMH6552SDEVAL Compare Parts
  • LMH6552SDEVAL vs LMH730275/NOPB
  • LMH6552SDEVAL vs LMH730245/NOPB
  • LMH6552SDEVAL vs LMH730231/NOPB
  • LMH6552SDEVAL vs LMH730227/NOPB
  • LMH6552SDEVAL vs LMH730216/NOPB
  • LMH6552SDEVAL vs LMH730165/NOPB
  • LMH6552SDEVAL vs LMH730154/NOPB
  • LMH6552SDEVAL vs LMH730131/NOPB
  • LMH6552SDEVAL vs LMH730123/NOPB
  • LMH6552SDEVAL vs LMH730121/NOPB
  • LMH6552SDEVAL vs LMH730066/NOPB
  • LMH6552SDEVAL vs LMH730036/NOPB
  • LMH6552SDEVAL vs LMH730033/NOPB
  • LMH6552SDEVAL vs LMH6882EVAL/NOPB
  • LMH6552SDEVAL vs LMH6881EVAL/NOPB
  • LMH6552SDEVAL vs LMH6629SDEVAL/NOPB
  • LMH6552SDEVAL vs LMH6555EVAL/NOPB
  • LMH6552SDEVAL vs LMH6554LE-EVAL/NOPB
  • LMH6552SDEVAL vs LMH6553SDEVAL/NOPB
  • LMH6552SDEVAL vs LMH6552SDEVAL/NOPB
  • LMH6552SDEVAL vs LMH6522EVAL/NOPB
  • LMH6552SDEVAL vs LMH6521EVAL/NOPB
  • LMH6552SDEVAL vs LMH6518SQEVK/NOPB
  • LMH6552SDEVAL vs LMH6517EVAL-R1/NOPB
  • LMH6552SDEVAL vs LMH6515EVAL/NOPB
  • LMH6552SDEVAL vs LMH6515EVAL
  • LMH6552SDEVAL vs LMH6321MR-EVAL/NOPB
  • LMH6552SDEVAL vs LMH5485-SP-EVM
  • LMH6552SDEVAL vs LMH5401EVM
  • LMH6552SDEVAL vs LMH34400DRLEVM
  • LMH6552SDEVAL vs LMH3401EVM
  • LMH6552SDEVAL vs LMH32404RHFEVM
  • LMH6552SDEVAL vs LMH32401RGTEVM
  • LMH6552SDEVAL vs LMH730268/NOPB
  • LMH6552SDEVAL vs LMH730245
  • LMH6552SDEVAL vs LMH730216
  • LMH6552SDEVAL vs LMH730165
  • LMH6552SDEVAL vs LMH730116/NOPB
  • LMH6552SDEVAL vs LMH6518SQEVK
  • LMH6552SDEVAL vs LMH6514SQEVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)