Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments LMK61E2EVM
LMK61E2EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE LMK61E2
Manufacturer:
Texas Instruments
Datasheet:
LMK61E2EVM Datasheet
History Price: $118.8
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMK61E2EVM Specification
Specification
Part No
LMK61E2EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
PLLatinum?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Oscillation
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
LMK61E2
Primary Attributes
Single Fractional-N PLL with VCO
Supplied Contents
Board(s)
LMK61E2EVM PDF Datasheet
LMK61E2EVM Datasheet
Click and Download: LMK61E2EVM Datasheet
LMK61E2EVM Related Parts
LMK00101BEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMK00101
LMK00105BEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMK00105
LMK00301EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMK00301
LMK00304EVM/NOPB
Texas Instruments
BOARD EVAL FOR LMK00304
LMK00306EVM/NOPB
Texas Instruments
BOARD EVAL FOR LMK00306
LMK00308EVM/NOPB
Texas Instruments
BOARD EVAL FOR LMK00308
LMK00338EVM
Texas Instruments
EVAL MODULE FOR LMK00338
LMK00725EVM
Texas Instruments
EVAL KIT FOR LMK00725
LMK00804BEVM
Texas Instruments
EVAL MODULE FOR LMK00804
LMK00804B-Q1EVM
Texas Instruments
CLOCKING IC
LMK01000EVAL
Texas Instruments
BOARD EVALUATION FOR LMK01000
LMK01000EVAL/NOPB
Texas Instruments
BOARD EVALUATION FOR LMK01000
LMK61E2EVM Compare Parts
LMK61E2EVM vs LMK62E2-156M25EVM
LMK61E2EVM vs LMK61PDEVM
LMK61E2EVM vs LMK61I2-100M00EVM
LMK61E2EVM vs LMK61E2-312M50EVM
LMK61E2EVM vs LMK61E2-156M25EVM
LMK61E2EVM vs LMK61E2-125M00EVM
LMK61E2EVM vs LMK61E2-100M00EVM
LMK61E2EVM vs LMK61A2-312M50EVM
LMK61E2EVM vs LMK61A2-156M25EVM
LMK61E2EVM vs LMK61A2-125M00EVM
LMK61E2EVM vs LMK61A2-100M00EVM
LMK61E2EVM vs LMK60E2-156M25EVM
LMK61E2EVM vs LMK1D1216EVM
LMK61E2EVM vs LMK1D1212EVM
LMK61E2EVM vs LMK1D1208IEVM
LMK61E2EVM vs LMK1D1208EVM
LMK61E2EVM vs LMK1C1108EVM
LMK61E2EVM vs LMK1C1104EVM
LMK61E2EVM vs LMK1C1104DFNEVM
LMK61E2EVM vs LMK05318EVM
LMK61E2EVM vs LMK05318BEVM
LMK61E2EVM vs LMK04906BEVAL/NOPB
LMK61E2EVM vs LMK04832EVM
LMK61E2EVM vs LMK04828BEVM
LMK61E2EVM vs LMK04826BEVM
LMK61E2EVM vs LMK04821EVM
LMK61E2EVM vs LMK04816BEVAL/NOPB
LMK61E2EVM vs LMK04808BEVAL/NOPB
LMK61E2EVM vs LMK04805BEVAL/NOPB
LMK61E2EVM vs LMK04616EVM
LMK61E2EVM vs LMK04208EVM
LMK61E2EVM vs LMK04133EVAL/NOPB
LMK61E2EVM vs LMK04033BEVAL/NOPB
LMK61E2EVM vs LMK04031BEVAL/NOPB
LMK61E2EVM vs LMK04002BEVAL
LMK61E2EVM vs LMK04000BEVAL/NOPB
LMK61E2EVM vs LMK04000BEVAL
LMK61E2EVM vs LMK03806BEVAL/NOPB
LMK61E2EVM vs LMK03328EVM
LMK61E2EVM vs LMK03318EVM
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable