☰
LMP8100AEVAL
LMP8100AEVAL
Obsolete
Description:  BOARD EVALUATION FOR LMP8100
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 8280
LMP8100AEVAL Specification
Specification
Part No
LMP8100AEVAL
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Programmable Gain
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
12V/?s
Voltage - Supply, Single/Dual
20 mA
Board Type
5.3 mA
Supplied Contents
2.7V ~ 5.5V, ?.35V ~ 2.75V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
LMP8100
Current - Output / Channel
-
LMP8100AEVAL PDF Datasheet
LMP8100AEVAL Related Parts
LMP2021MAEVAL
LMP2021MAEVAL
Texas Instruments
BOARD EVAL FOR LMP2021 OP AMP
LMP2021MAEVAL/NOPB
LMP2021MAEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMP2021
LMP7312MAEVAL/NOPB
LMP7312MAEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMP7312
LMP7721MAEVALMF/NOPB
LMP7721MAEVALMF/NOPB
Texas Instruments
MULTI FUNCTION EVAL LMP7721MA
LMP8278MMEVAL/NOPB
LMP8278MMEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMP8278
LMP8358MAEVAL/NOPB
LMP8358MAEVAL/NOPB
Texas Instruments
BOARD EVAL LMP8358
LMP8480MEVM-S/NOPB
LMP8480MEVM-S/NOPB
Texas Instruments
BOARD EVAL FOR LMP8480
LMP8481MMEVM-H
LMP8481MMEVM-H
Texas Instruments
EVAL MODULE FOR LMP8481
LMP8481MMEVM-S
LMP8481MMEVM-S
Texas Instruments
EVAL TOOL LMP8480 LMP8481
LMP8601MAEVAL/NOPB
LMP8601MAEVAL/NOPB
Texas Instruments
BOARD EVALUATION FOR LMP8601MA
LMP8602MAEVAL/NOPB
LMP8602MAEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMP8602
LMP8603MAEVAL/NOPB
LMP8603MAEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMP8603MA
LMP8100AEVAL Compare Parts
  • LMP8100AEVAL vs LMP8640HV-TEVAL/NOPB
  • LMP8100AEVAL vs LMP8640HV-HEVAL/NOPB
  • LMP8100AEVAL vs LMP8640HV-FEVAL/NOPB
  • LMP8100AEVAL vs LMP8603MAEVAL/NOPB
  • LMP8100AEVAL vs LMP8602MAEVAL/NOPB
  • LMP8100AEVAL vs LMP8601MAEVAL/NOPB
  • LMP8100AEVAL vs LMP8481MMEVM-S
  • LMP8100AEVAL vs LMP8481MMEVM-H
  • LMP8100AEVAL vs LMP8480MEVM-S/NOPB
  • LMP8100AEVAL vs LMP8358MAEVAL/NOPB
  • LMP8100AEVAL vs LMP8278MMEVAL/NOPB
  • LMP8100AEVAL vs LMP7721MAEVALMF/NOPB
  • LMP8100AEVAL vs LMP7312MAEVAL/NOPB
  • LMP8100AEVAL vs LMP2021MAEVAL/NOPB
  • LMP8100AEVAL vs LMP2021MAEVAL
  • LMP8100AEVAL vs LMP8646EB/NOPB
  • LMP8100AEVAL vs LMP8481MMEVM-T
  • LMP8100AEVAL vs LMP7721MAEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description