☰
LMV226TLEVAL
LMV226TLEVAL
Obsolete
Description:  BOARD EVALUATION FOR THE LMV226
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 24160
LMV226TLEVAL Specification
Specification
Part No
LMV226TLEVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector, CDMA
For Use With/Related Products
450MHz ~ 2GHz
Supplied Contents
LMV226
Type
Board(s)
LMV226TLEVAL Related Parts
LMV221EVAL
LMV221EVAL
Texas Instruments
BOARD EVAL FOR LMV221 PWR DETECT
LMV221EVAL/NOPB
LMV221EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMV221 PWR DETECT
LMV225SDEVAL
LMV225SDEVAL
Texas Instruments
BOARD EVALUATION FOR LMV225 LLP
LMV225TLEVAL
LMV225TLEVAL
Texas Instruments
BOARD EVAL FOR LMV225 MICRO SMD
LMV228SDEVAL
LMV228SDEVAL
Texas Instruments
BOARD EVALUATION FOR LMV228SD
LMV228TLEVAL
LMV228TLEVAL
Texas Instruments
BOARD EVALUATION FOR LMV228TL
LMV232TLEVAL
LMV232TLEVAL
Texas Instruments
BOARD EVAL FOR LMV232TL
LMV243BLEVAL
LMV243BLEVAL
Texas Instruments
BOARD EVALUATION FOR LMV243
LMV226TLEVAL Compare Parts
  • LMV226TLEVAL vs LMV228TLEVAL
  • LMV226TLEVAL vs LMV228SDEVAL
  • LMV226TLEVAL vs LMV225TLEVAL
  • LMV226TLEVAL vs LMV225SDEVAL
  • LMV226TLEVAL vs LMV221EVAL/NOPB
  • LMV226TLEVAL vs LMV221EVAL
  • LMV226TLEVAL vs LMV243BLEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered