☰
LMV854EVAL
LMV854EVAL
Obsolete
Description:  BOARD EVALUATION LMV854 8MHZ
Manufacturer:  Texas Instruments
Datasheet:   LMV854EVAL Datasheet
History Price: Obsolete
In Stock: 20240
LMV854EVAL Specification
Specification
Part No
LMV854EVAL
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
4 - Quad
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
4.5V/?s
Voltage - Supply, Single/Dual
65 mA
Board Type
1.59 mA
Supplied Contents
2.7V ~ 5.5V, ?.35V ~ 2.75V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
LMV854
Current - Output / Channel
-
LMV854EVAL PDF Datasheet
LMV854EVAL Related Parts
LMV831MGEVAL
LMV831MGEVAL
Texas Instruments
BOARD EVAL FOR LMV831 3.3MHZ OA
LMV832MMEVAL
LMV832MMEVAL
Texas Instruments
BOARD EVAL FOR LMV832MM
LMV851EVAL
LMV851EVAL
Texas Instruments
BOARD EVALUATION LMV851 8MHZ
LMV851EVAL/NOPB
LMV851EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMV851 8MHZ
LMV852EVAL
LMV852EVAL
Texas Instruments
BOARD EVALUATION LMV852 8MHZ
LMV861MGEVAL
LMV861MGEVAL
Texas Instruments
BOARD EVAL FOR LMV861
LMV834MTEVAL
LMV834MTEVAL
Texas Instruments
BOARD EVALUATION FOR LMV834
LMV862MMEVAL
LMV862MMEVAL
Texas Instruments
BOARD EVAL FOR LMV862
LMV881EVAL/NOPB
LMV881EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMV881
LMV921EVAL
LMV921EVAL
Texas Instruments
EVALUATION BOARD FOR LMV921
LMV854EVAL Compare Parts
  • LMV854EVAL vs LMV852EVAL
  • LMV854EVAL vs LMV851EVAL/NOPB
  • LMV854EVAL vs LMV851EVAL
  • LMV854EVAL vs LMV832MMEVAL
  • LMV854EVAL vs LMV831MGEVAL
  • LMV854EVAL vs LMV921EVAL
  • LMV854EVAL vs LMV881EVAL/NOPB
  • LMV854EVAL vs LMV862MMEVAL
  • LMV854EVAL vs LMV834MTEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.