☰
LMX2485E EVAL
LMX2485E EVAL
Obsolete
Description:  BOARD EVALUATION LMX2485E
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 5360
LMX2485E EVAL Specification
Specification
Part No
LMX2485E EVAL
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
PLLatinum?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Frequency Synthesizer
For Use With/Related Products
50MHz ~ 3GHz
Supplied Contents
LMX2485E
Type
Board(s)
LMX2485E EVAL PDF Datasheet
LMX2485E EVAL Related Parts
LMX1204EVM
LMX1204EVM
Texas Instruments
LMX1204 EVALUATION MODULE FOR RF
LMX2434EVAL/NOPB
LMX2434EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMX2434
LMX2487E-EVM
LMX2487E-EVM
Texas Instruments
EVAL MODULE FOR LMX2487
LMX25311910EVAL/NOPB
LMX25311910EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMX25311910
LMX25312080EVAL/NOPB
LMX25312080EVAL/NOPB
Texas Instruments
EVAL BOARD FOR LMX25312080
LMX2571EPEVM
LMX2571EPEVM
Texas Instruments
EVAL BOARD FOR LMX2571-EP
LMX2571EVM
LMX2571EVM
Texas Instruments
EVAL BOARD FOR LMX2571
LMX2595EVM
LMX2595EVM
Texas Instruments
EVAL BOARD FOR LMX2595
LMX2820EVM
LMX2820EVM
Texas Instruments
LMX2820 22.6-GHZ WIDEBAND RF SYN
LMX8410LEVM
LMX8410LEVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LMX9820ADEV
LMX9820ADEV
Texas Instruments
KIT DEV FOR LMX9820
LMX9820ADONGLE/NOPB
LMX9820ADONGLE/NOPB
Texas Instruments
KIT REF DESIGN FOR LMX9820
LMX2485E EVAL Compare Parts
  • LMX2485E EVAL vs LMX9820ADONGLE/NOPB
  • LMX2485E EVAL vs LMX9820ADEV
  • LMX2485E EVAL vs LMX8410LEVM
  • LMX2485E EVAL vs LMX2820EVM
  • LMX2485E EVAL vs LMX2595EVM
  • LMX2485E EVAL vs LMX2571EVM
  • LMX2485E EVAL vs LMX2571EPEVM
  • LMX2485E EVAL vs LMX25312080EVAL/NOPB
  • LMX2485E EVAL vs LMX25311910EVAL/NOPB
  • LMX2485E EVAL vs LMX2487E-EVM
  • LMX2485E EVAL vs LMX2434EVAL/NOPB
  • LMX2485E EVAL vs LMX1204EVM
  • LMX2485E EVAL vs LMX2694EPEVM
  • LMX2485E EVAL vs LMX2486EVAL
  • LMX2485E EVAL vs LMX2485E EVAL/NOPB
  • LMX2485E EVAL vs LMX2433EVAL/NOPB
  • LMX2485E EVAL vs LMX2433EVAL
  • LMX2485E EVAL vs LMX2430EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.