Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments LMX25313010EVAL
LMX25313010EVAL
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR LMX25131LQ 3010
Manufacturer:
Texas Instruments
Datasheet:
LMX25313010EVAL Datasheet
History Price: Obsolete
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMX25313010EVAL Specification
Specification
Part No
LMX25313010EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Frequency Synthesizer
Embedded
No
Utilized IC / Part
LMX2531LQ3010
Primary Attributes
Low Band 1455 - 1566MHz, High Band 2910 - 3132MHz
Supplied Contents
Board(s), Cable(s)
LMX25313010EVAL Related Parts
LMX2434EVAL
Texas Instruments
EVALUATION BOARD FOR LMX2434
LMX2470EVAL
Texas Instruments
EVALUATION BOARD FOR LMX2470
LMX2492EVM
Texas Instruments
EVAL BOARD PLL WITH VCO LMX2492
LMX25021635EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMX25021635
LMX25051321EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMX25051321
LMX25120967EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMX25120967
LMX25121065EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMX25121065
LMX25221635EVAL/NOPB
Texas Instruments
EVALUATION BOARD FOR LMX2522XXXX
LMX25311146EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMX25311146
LMX25311415EVAL
Texas Instruments
BOARD EVAL FOR LMX25311415
LMX25311415EVAL/NOPB
Texas Instruments
BOARD EVAL FOR LMX25311415
LMX25311500EVAL
Texas Instruments
LMX2531LQ1500E EVAL BOARD
LMX25313010EVAL Compare Parts
LMX25313010EVAL vs LMX2594PSEVM
LMX25313010EVAL vs LMX2594EVM
LMX25313010EVAL vs LMX2592EVM
LMX25313010EVAL vs LMX2582EVM
LMX25313010EVAL vs LMX2581EVM
LMX25313010EVAL vs LMX2581EVAL/NOPB
LMX25313010EVAL vs LMX2572LPEVM
LMX25313010EVAL vs LMX2572EVM
LMX25313010EVAL vs LMX25413740EVAL/NOPB
LMX25313010EVAL vs LMX25413320EVAL/NOPB
LMX25313010EVAL vs LMX25413030EVAL/NOPB
LMX25313010EVAL vs LMX25412380EVAL/NOPB
LMX25313010EVAL vs LMX25412060EVAL/NOPB
LMX25313010EVAL vs LMX25313010EVAL/NOPB
LMX25313010EVAL vs LMX25312820EVAL/NOPB
LMX25313010EVAL vs LMX25312820EVAL
LMX25313010EVAL vs LMX25312570EVAL/NOPB
LMX25313010EVAL vs LMX25312265EVAL/NOPB
LMX25313010EVAL vs LMX25311742EVAL
LMX25313010EVAL vs LMX25311700EVAL
LMX25313010EVAL vs LMX25311650EVAL
LMX25313010EVAL vs LMX25311570EVAL
LMX25313010EVAL vs LMX25311515EVAL/NOPB
LMX25313010EVAL vs LMX25311515EVAL
LMX25313010EVAL vs LMX25311500EVAL
LMX25313010EVAL vs LMX25311415EVAL/NOPB
LMX25313010EVAL vs LMX25311415EVAL
LMX25313010EVAL vs LMX25311146EVAL/NOPB
LMX25313010EVAL vs LMX25221635EVAL/NOPB
LMX25313010EVAL vs LMX25121065EVAL/NOPB
LMX25313010EVAL vs LMX25120967EVAL/NOPB
LMX25313010EVAL vs LMX25051321EVAL/NOPB
LMX25313010EVAL vs LMX25021635EVAL/NOPB
LMX25313010EVAL vs LMX2492EVM
LMX25313010EVAL vs LMX2470EVAL
LMX25313010EVAL vs LMX2434EVAL
LMX25313010EVAL vs LMX2615-MKT-MS
LMX25313010EVAL vs LMX25412690EVAL/NOPB
LMX25313010EVAL vs LMX25321065EVAL/NOPB
LMX25313010EVAL vs LMX25320967EVAL/NOPB
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object