☰
LP-MSPM0L1306
LP-MSPM0L1306
Active
Description:  IC
Manufacturer:  Texas Instruments
History Price: $33.12
In Stock: 49760
LP-MSPM0L1306 Specification
Specification
Part No
LP-MSPM0L1306
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
LaunchPad?
Utilized IC / Part
MSPM0L1306
Mounting Type
Fixed
Contents
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give