☰
LP2994EVAL
LP2994EVAL
Obsolete
Description:  BOARD EVALUATION LP2994
Manufacturer:  Texas Instruments
Datasheet:   LP2994EVAL Datasheet
History Price: Obsolete
In Stock: 19080
LP2994EVAL Specification
Specification
Part No
LP2994EVAL
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
1.5A
Voltage - Input
2.2V ~ 5.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP2994
LP2994EVAL Related Parts
LP2951EVM
LP2951EVM
Texas Instruments
EVAL BOARD FOR LP2951
LP2995M-EVAL
LP2995M-EVAL
Texas Instruments
BOARD EVALUATION LP2995M
LP2996LQEVAL
LP2996LQEVAL
Texas Instruments
BOARD EVALUATION LP2996LQ
LP2996MREVAL
LP2996MREVAL
Texas Instruments
BOARD EVALUATION LP2996MR
LP2998EVAL
LP2998EVAL
Texas Instruments
BOARD EVALUATION FOR LP2998
LP2995LQEVAL
LP2995LQEVAL
Texas Instruments
BOARD EVALUATION LP2995LQ
LP2994EVAL Compare Parts
  • LP2994EVAL vs LP2996MREVAL
  • LP2994EVAL vs LP2996LQEVAL
  • LP2994EVAL vs LP2995M-EVAL
  • LP2994EVAL vs LP2951EVM
  • LP2994EVAL vs LP2995LQEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much