☰
LP3878-ADJEVAL
LP3878-ADJEVAL
Obsolete
Description:  BOARD EVALUATION LP3878-ADJ
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 34400
LP3878-ADJEVAL Specification
Specification
Part No
LP3878-ADJEVAL
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
VIP?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V
Current - Output
800mA
Voltage - Input
2.5V ~ 16V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP3878
LP3878-ADJEVAL Related Parts
LP38502ASD-EV
LP38502ASD-EV
Texas Instruments
BOARD EVAL FOR LP38502ASD
LP38502ATJ-EV
LP38502ATJ-EV
Texas Instruments
BOARD EVAL FOR LP38502
LP38502SD-ADJEV
LP38502SD-ADJEV
Texas Instruments
BOARD EVAL LP38502SD 8-LLP
LP38511MR-ADJEV/NOPB
LP38511MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38511
LP38511TJ-ADJEV
LP38511TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38511TJ-ADJ
LP38511TS-1.8EV
LP38511TS-1.8EV
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8
LP38512MR-ADJEV/NOPB
LP38512MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38512
LP38513S-1.8EV
LP38513S-1.8EV
Texas Instruments
BOARD EVAL LP38513 1.8V
LP38513TJ-ADJEV
LP38513TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ
LP38692EVAL
LP38692EVAL
Texas Instruments
BOARD EVALUATION LP38692
LP38693-ADJEV
LP38693-ADJEV
Texas Instruments
BOARD EVAL 500MA LDO REG ADJ
LP3878-ADJEVAL/NOPB
LP3878-ADJEVAL/NOPB
Texas Instruments
BOARD EVAL FOR LP3878-ADJ
LP3878-ADJEVAL Compare Parts
  • LP3878-ADJEVAL vs LP3991TL-1.8EV
  • LP3878-ADJEVAL vs LP3991TL-1.5EV
  • LP3878-ADJEVAL vs LP3991TL-1.3EV
  • LP3878-ADJEVAL vs LP3991TL-1.2EV
  • LP3878-ADJEVAL vs LP38869EVAL/NOPB
  • LP3878-ADJEVAL vs LP38856-1.2EVAL
  • LP3878-ADJEVAL vs LP38853EVAL
  • LP3878-ADJEVAL vs LP38852EVAL
  • LP3878-ADJEVAL vs LP38842EVAL
  • LP3878-ADJEVAL vs LP38841EVAL
  • LP3878-ADJEVAL vs LP38798EVM
  • LP3878-ADJEVAL vs LP3878-ADJEVAL/NOPB
  • LP3878-ADJEVAL vs LP38693-ADJEV
  • LP3878-ADJEVAL vs LP38692EVAL
  • LP3878-ADJEVAL vs LP38513TJ-ADJEV
  • LP3878-ADJEVAL vs LP38513S-1.8EV
  • LP3878-ADJEVAL vs LP38512MR-ADJEV/NOPB
  • LP3878-ADJEVAL vs LP38511TS-1.8EV
  • LP3878-ADJEVAL vs LP38511TJ-ADJEV
  • LP3878-ADJEVAL vs LP38511MR-ADJEV/NOPB
  • LP3878-ADJEVAL vs LP38502SD-ADJEV
  • LP3878-ADJEVAL vs LP38502ATJ-EV
  • LP3878-ADJEVAL vs LP38502ASD-EV
  • LP3878-ADJEVAL vs LP3996SD-3333EV
  • LP3878-ADJEVAL vs LP3996SD-3030EV
  • LP3878-ADJEVAL vs LP3996SD-2828EV
  • LP3878-ADJEVAL vs LP38859-1.2EVAL
  • LP3878-ADJEVAL vs LP38693EVAL
  • LP3878-ADJEVAL vs LP38512TS-1.8EV
  • LP3878-ADJEVAL vs LP38512TJ-ADJEV
  • LP3878-ADJEVAL vs LP38512S-1.8EV
  • LP3878-ADJEVAL vs LP38511S-1.8EV
  • LP3878-ADJEVAL vs LP38502TS-ADJEV
  • LP3878-ADJEVAL vs LP38502TJ-ADJEV
  • LP3878-ADJEVAL vs LP38501TS-ADJEV
  • LP3878-ADJEVAL vs LP38501TS-ADJEV
  • LP3878-ADJEVAL vs LP38501TJ-ADJEV
  • LP3878-ADJEVAL vs LP38501ATJ-EV
  • LP3878-ADJEVAL vs LP38501ATJ-EV
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!