☰
LP5552TLEV
LP5552TLEV
Obsolete
Description:  BOARD EVALUATION LP5552TL
Manufacturer:  Texas Instruments
Datasheet:   LP5552TLEV Datasheet
History Price: Obsolete
In Stock: 24720
LP5552TLEV Specification
Specification
Part No
LP5552TLEV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
7, Non-Isolated
Voltage - Output
1.2V, 1.235V, 1.235V, 1.25V, 1.25V, 3.3V, 3.3V
Current - Output
800mA, 800mA, 250mA, 250mA, 100mA, 50mA, 50mA
Voltage - Input
3.6V
Regulator Topology
Buck
Frequency - Switching
3.6MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP5552
Power - Output
-
LP5552TLEV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied