☰
LP5860EVM
LP5860EVM
Active
Description:  EVAL BOARD FOR LP5860
Manufacturer:  Texas Instruments
Datasheet:   LP5860EVM Datasheet
History Price: $298.8
In Stock: 4240
LP5860EVM Specification
Specification
Part No
LP5860EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
18, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
LP5860
LP5860EVM Related Parts
LP5012EVM
LP5012EVM
Texas Instruments
LED DRIVER
LP5024EVM
LP5024EVM
Texas Instruments
EVAL MODULE FOR LP5024
LP5036EVM
LP5036EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
LP5521TMEV
LP5521TMEV
Texas Instruments
EVAL BOARD FOR LP5521
LP5522TMEV
LP5522TMEV
Texas Instruments
BOARD EVAL LP5522 LED DRIVER
LP55231SQEVM
LP55231SQEVM
Texas Instruments
EVAL BOARD FOR LP5231
LP5526TLEV
LP5526TLEV
Texas Instruments
BOARD EVAL LP5526 LMU LED DRIVER
LP55281RLEV
LP55281RLEV
Texas Instruments
BOARD EVAL FOR LP5528 RGB DRIVER
LP55281RLEV/NOPB
LP55281RLEV/NOPB
Texas Instruments
BOARD EVAL FOR LP5528 RGB DRIVER
LP5560EVM/NOPB
LP5560EVM/NOPB
Texas Instruments
BOARD EVAL FOR LP5560
LP5562EVM
LP5562EVM
Texas Instruments
EVAL BOARD FOR LP5562
LP5890EVM
LP5890EVM
Texas Instruments
LP5890 EVALUATION MODULE FOR 48
LP5860EVM Compare Parts
  • LP5860EVM vs LP5891EVM
  • LP5860EVM vs LP5890EVM
  • LP5860EVM vs LP5562EVM
  • LP5860EVM vs LP5560EVM/NOPB
  • LP5860EVM vs LP55281RLEV/NOPB
  • LP5860EVM vs LP55281RLEV
  • LP5860EVM vs LP5526TLEV
  • LP5860EVM vs LP55231SQEVM
  • LP5860EVM vs LP5522TMEV
  • LP5860EVM vs LP5521TMEV
  • LP5860EVM vs LP5036EVM
  • LP5860EVM vs LP5024EVM
  • LP5860EVM vs LP5012EVM
  • LP5860EVM vs LP5861TEVM
  • LP5860EVM vs LP5860TEVM
  • LP5860EVM vs LP5524TM-5EV
  • LP5860EVM vs LP5523EVM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!