☰
LP592201EVM
LP592201EVM
Active
Description:  EVAL BOARD FOR LP5922
Manufacturer:  Texas Instruments
Datasheet:   LP592201EVM Datasheet
History Price: $58.8
In Stock: 11040
LP592201EVM Specification
Specification
Part No
LP592201EVM
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V
Current - Output
2A
Voltage - Input
2.3V ~ 6V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP5922
LP592201EVM Related Parts
LP5900SD-1.8EV
LP5900SD-1.8EV
Texas Instruments
BOARD EVALUATION LP5900SD-1.8
LP5900SD-3.0EV
LP5900SD-3.0EV
Texas Instruments
BOARD EVALUATION LP5900SD-3.0
LP5900SD-3.0EV/NOPB
LP5900SD-3.0EV/NOPB
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0
LP5900SD-3.3EV
LP5900SD-3.3EV
National Semiconductor
FIXED POSITIVE STANDARD REGULATO
LP5900SD-3.3EV
LP5900SD-3.3EV
Texas Instruments
BOARD EVALUATION LP5900SD-3.3
LP5900SD-3.3EV/NOPB
LP5900SD-3.3EV/NOPB
Texas Instruments
EVAL BOARD FOR LP5900SD-3.3
LP5900TL-1.8EV
LP5900TL-1.8EV
Texas Instruments
BOARD EVALUATION LP5900TL-1.8
LP5900TL-2.0EV
LP5900TL-2.0EV
Texas Instruments
BOARD EVALUATION LP5900TL-2.0
LP5900TL-2.2EV
LP5900TL-2.2EV
Texas Instruments
BOARD EVALUATION LP5900TL-2.2
LP5900TL-2.6EV
LP5900TL-2.6EV
Texas Instruments
BOARD EVALUATION LP5900TL-2.6
LP5900TL-2.8EV
LP5900TL-2.8EV
Texas Instruments
BOARD EVALUATION LP5900TL-2.8
LP5900TL-3.3EV
LP5900TL-3.3EV
Texas Instruments
BOARD EVALUATION LP5900TL-3.3
LP592201EVM Compare Parts
  • LP592201EVM vs LP5990TM-1.8EV
  • LP592201EVM vs LP5952LC-1.5EV
  • LP592201EVM vs LP5951MF-2.5EV
  • LP592201EVM vs LP5951MF-1.8EV
  • LP592201EVM vs LP5951MF-1.8EV
  • LP592201EVM vs LP5912DRV33EVM
  • LP592201EVM vs LP5912DRV18EVM
  • LP592201EVM vs LP5910YKA18EVM
  • LP592201EVM vs LP5910DRV18EVM
  • LP592201EVM vs LP5907UV-3.3EVM/NOPB
  • LP592201EVM vs LP5907UV-3.0EVM/NOPB
  • LP592201EVM vs LP5907UV-2.8EVM/NOPB
  • LP592201EVM vs LP5907UV-1.8EVM/NOPB
  • LP592201EVM vs LP5907UV-1.2EVM/NOPB
  • LP592201EVM vs LP5904TM-2.85EV/NOPB
  • LP592201EVM vs LP5900TL-3.3EV/NOPB
  • LP592201EVM vs LP5900TL-3.3EV
  • LP592201EVM vs LP5900TL-2.8EV
  • LP592201EVM vs LP5900TL-2.6EV
  • LP592201EVM vs LP5900TL-2.2EV
  • LP592201EVM vs LP5900TL-2.0EV
  • LP592201EVM vs LP5900TL-1.8EV
  • LP592201EVM vs LP5900SD-3.3EV/NOPB
  • LP592201EVM vs LP5900SD-3.3EV
  • LP592201EVM vs LP5900SD-3.3EV
  • LP592201EVM vs LP5900SD-3.0EV/NOPB
  • LP592201EVM vs LP5900SD-3.0EV
  • LP592201EVM vs LP5900SD-1.8EV
  • LP592201EVM vs LP5996SD-3333EV
  • LP592201EVM vs LP5996SD-3030EV
  • LP592201EVM vs LP5996SD-2828EV
  • LP592201EVM vs LP5952TL-1.8EV
  • LP592201EVM vs LP5952TL-1.5EV
  • LP592201EVM vs LP5952TL-1.3EV
  • LP592201EVM vs LP5952TL-1.2EV
  • LP592201EVM vs LP5900TL-3.0EV
  • LP592201EVM vs LP5900TL-2.5EV
  • LP592201EVM vs LP5900TL-1.5EV
  • LP592201EVM vs LP5900SD-2.8EV
  • LP592201EVM vs LP5900SD-2.5EV
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right