☰
MCF8315EVM
MCF8315EVM
Active
Description:  MCF8315 EVALUATION MODULE FOR TH
Manufacturer:  Texas Instruments
Datasheet:   MCF8315EVM Datasheet
History Price: $178.8
In Stock: 16080
MCF8315EVM Specification
Specification
Part No
MCF8315EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Yes, MCU
Function
MCF8315
Embedded
4.5V ~ 35V Operating Voltage
Utilized IC / Part
Board(s)
Primary Attributes
Power Management
Supplied Contents
Motor Controller/Driver
MCF8315EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.