☰
MMWAVE-DEVPACK
MMWAVE-DEVPACK
Obsolete
Description:  MMWAVE-DEVPACK
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 12480
MMWAVE-DEVPACK Specification
Specification
Part No
MMWAVE-DEVPACK
Category
Expansion Boards, Daughter Cards
Manufacturer
Texas Instruments
Series
mmWave
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LaunchPad?
Platform
Interface
Type
I/O Expansion
Function
FT4232H
Utilized IC / Part
Board(s)
MMWAVE-DEVPACK PDF Datasheet
MMWAVE-DEVPACK Compare Parts
  • MMWAVE-DEVPACK vs MMWAVEPOEEVM
  • MMWAVE-DEVPACK vs MMWAVEICBOOST
  • MMWAVE-DEVPACK vs MMWCAS-RF-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description