☰
MMWAVEPOEEVM
MMWAVEPOEEVM
Active
Description:  MMWAVE SENSOR
Manufacturer:  Texas Instruments
History Price: $150
In Stock: 2880
MMWAVEPOEEVM Specification
Specification
Part No
MMWAVEPOEEVM
Category
Expansion Boards, Daughter Cards
Manufacturer
Texas Instruments
Series
mmWave
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LaunchPad?
Platform
Power Management
Type
Power over Ethernet (PoE)
Function
MSP432E4
Utilized IC / Part
Board(s), Cable(s)
MMWAVEPOEEVM PDF Datasheet
MMWAVEPOEEVM Compare Parts
  • MMWAVEPOEEVM vs MMWAVEICBOOST
  • MMWAVEPOEEVM vs MMWCAS-RF-EVM
  • MMWAVEPOEEVM vs MMWAVE-DEVPACK
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable