☰
OPA1637EVM
OPA1637EVM
Active
Description:  EVAL BOARD FOR OPA1637
Manufacturer:  Texas Instruments
Datasheet:   OPA1637EVM Datasheet
History Price: $94.8
In Stock: 16240
OPA1637EVM Specification
Specification
Part No
OPA1637EVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
?.5V ~ 18V, 3V ~ 36V
Board Type
Fully Populated
Utilized IC / Part
OPA1637
Supplied Contents
Board(s)
OPA1637EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time