☰
OPT3001EVM
OPT3001EVM
Active
Description:  EVAL BOARD FOR OPT3001
Manufacturer:  Texas Instruments
Datasheet:   OPT3001EVM Datasheet
History Price: $124.99
In Stock: 800
OPT3001EVM Specification
Specification
Part No
OPT3001EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
I2C
Sensitivity
550nm
Voltage - Supply
1.6V ~ 3.6V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
OPT3001
OPT3001EVM PDF Datasheet
OPT3001EVM Related Parts
OPT3002EVM
OPT3002EVM
Texas Instruments
EVAL BOARD FOR OPT3002
OPT3004DTSEVM
OPT3004DTSEVM
Texas Instruments
EVAL BOARD FOR OPT3004
OPT3004EVM
OPT3004EVM
Texas Instruments
DEVELOPMENT SPECIALIZED
OPT3005DTSEVM
OPT3005DTSEVM
Texas Instruments
OPT3005 EVALUATION MODULE FOR AM
OPT4001DTSEVM
OPT4001DTSEVM
Texas Instruments
OPT4001 EVALUATION MODULE FOR HI
OPT8241-CDK-EVM
OPT8241-CDK-EVM
Texas Instruments
EVALUATION MODULE
OPT4001DNPQ1EVM
OPT4001DNPQ1EVM
Texas Instruments
OPT4001 EVALUATION MODULE FOR AU
OPT4001YMNEVM
OPT4001YMNEVM
Texas Instruments
EVAL BOARD FOR OPT4001
OPT4048DTSEVM
OPT4048DTSEVM
Texas Instruments
OPT4048 EVALUATION MODULE FOR HI
OPT4060DTSEVM
OPT4060DTSEVM
Texas Instruments
OPT4060 EVALUATION MODULE FOR HI
OPT3001EVM Compare Parts
  • OPT3001EVM vs OPT4001DTSEVM
  • OPT3001EVM vs OPT3005DTSEVM
  • OPT3001EVM vs OPT3004EVM
  • OPT3001EVM vs OPT3004DTSEVM
  • OPT3001EVM vs OPT3002EVM
  • OPT3001EVM vs OPT4060DTSEVM
  • OPT3001EVM vs OPT4048DTSEVM
  • OPT3001EVM vs OPT4001YMNEVM
  • OPT3001EVM vs OPT4001DNPQ1EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected