☰
PCM4201EVM
PCM4201EVM
Active
Description:  EVALUATION MODULE FOR PCM4201
Manufacturer:  Texas Instruments
Datasheet:   PCM4201EVM Datasheet
History Price: $178.8
In Stock: 49280
PCM4201EVM Specification
Specification
Part No
PCM4201EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
108k
Data Interface
Serial
Input Range
5Vpp
Power (Typ) @ Conditions
82mW @ 108kSPS
Utilized IC / Part
PCM4201
Supplied Contents
Board(s)
PCM4201EVM PDF Datasheet
PCM4201EVM Compare Parts
  • PCM4201EVM vs PCM4222EVM
  • PCM4201EVM vs PCM4204EVM
  • PCM4201EVM vs PCM4202EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok