☰
PMLKBUCKBOOSTEVMB
PMLKBUCKBOOSTEVMB
Obsolete
Description:  EVAL MODULE
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 11360
PMLKBUCKBOOSTEVMB Specification
Specification
Part No
PMLKBUCKBOOSTEVMB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
Buck-Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM5118
Power - Output
-
PMLKBUCKBOOSTEVMB PDF Datasheet
PMLKBUCKBOOSTEVMB Compare Parts
  • PMLKBUCKBOOSTEVMB vs PMLKBUCKEVM
  • PMLKBUCKBOOSTEVMB vs PMLKBUCKBOOSTEVM
  • PMLKBUCKBOOSTEVMB vs PMLKBOOSTEVMB
  • PMLKBUCKBOOSTEVMB vs PMLKBOOSTEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly