☰
SMARTEVBDL-KIT
SMARTEVBDL-KIT
Active
Description:  EVAL BOARD
Manufacturer:  Quectel
History Price: $300
In Stock: 4600
SMARTEVBDL-KIT Specification
Specification
Part No
SMARTEVBDL-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
Board(s)
SMARTEVBDL-KIT Related Parts
SMARTRF06EBK
SMARTRF06EBK
Texas Instruments
EVALUATION BOARD FOR CC2538
SMARTRFTRXEBK
SMARTRFTRXEBK
Texas Instruments
EVAL BOARD SMART RF
SMARTALPHA-EVAL
SMARTALPHA-EVAL
RF Solutions
BOARD EVAL SMART ALPHA
SMART5GEVB-INT-KIT
SMART5GEVB-INT-KIT
Quectel
EVAL KIT
SMARTEVBDL-INT-KIT
SMARTEVBDL-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-INT-KIT
SMARTEVBG5-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-KIT
SMARTEVBG5-KIT
Quectel
EVAL KIT
SMARTEVB-INT-KIT
SMARTEVB-INT-KIT
Quectel
EVAL KIT
SMARTEVB-KIT
SMARTEVB-KIT
Quectel
EVAL BOARD
SMARTEVBSL-INT-KIT
SMARTEVBSL-INT-KIT
Quectel
EVAL KIT
SMARTEVBSL-KIT
SMARTEVBSL-KIT
Quectel
EVAL BOARD
SMARTEVBSLNC-INT-KIT
SMARTEVBSLNC-INT-KIT
Quectel
EVAL KIT
SMARTEVBDL-KIT Description

The Quectel SMARTEVBDL-KIT is an advanced, feature-packed development kit designed to simplify the prototyping and development of IoT (Internet of Things) applications. The kit is primarily targeted at developers working on smart devices, industrial IoT solutions, and other connected systems requiring mobile connectivity, environmental monitoring, or asset tracking functionalities. The SMARTEVBDL-KIT combines various Quectel communication modules and provides a wide range of sensors and tools to enable quick development cycles for real-world IoT use cases.

The kit is ideal for developers who need to work on a variety of IoT projects that integrate mobile network communication (2G, 3G, 4G LTE), GPS/GLONASS location tracking, Bluetooth/Wi-Fi connectivity, and other sensing capabilities. With its versatile combination of features and connectivity options, the SMARTEVBDL-KIT offers great flexibility for IoT solution developers across different sectors, including smart homes, healthcare, logistics, and industrial applications.

## Key Features of Quectel SMARTEVBDL-KIT

1. Mobile Connectivity
- The SMARTEVBDL-KIT is equipped with Quectel’s LTE Cat 1/4G/3G communication modules, allowing it to support multiple mobile network standards. This enables the development of IoT solutions that can connect to mobile networks for real-time data transmission, remote control, and monitoring.
- The module supports 2G, 3G, and 4G LTE networks, providing flexibility to use it in a wide range of geographic regions with different network standards.

2. Global Positioning System (GPS) Support
- Integrated with a GNSS module that supports GPS, GLONASS, and Beidou systems, the SMARTEVBDL-KIT provides accurate real-time location tracking. This feature is crucial for applications like asset tracking, vehicle fleet management, or location-based services.
- It is also capable of A-GPS (Assisted GPS) for faster time-to-first-fix (TTFF) and better positioning accuracy in challenging environments.

3. Bluetooth and Wi-Fi Connectivity
- In addition to mobile network support, the kit also features Bluetooth (Bluetooth 4.0 or above) and Wi-Fi (IEEE 802.11 b/g/n) capabilities. These communication standards enable short-range communication between devices, supporting applications such as smart home automation, wearable devices, and wireless sensors.
- Bluetooth is typically used for device pairing and data exchange over short distances, while Wi-Fi provides access to local networks for internet connectivity and communication between IoT devices.

4. Embedded Sensors
- The SMARTEVBDL-KIT includes a range of embedded sensors, such as temperature, humidity, and light sensors, enabling developers to build applications that respond to environmental changes. These sensors can be useful in numerous IoT applications, including smart agriculture, environmental monitoring, and climate control in smart homes or buildings.
- The accelerometer and gyroscope sensors provide motion and orientation detection, useful for wearables, activity tracking, or other motion-sensitive IoT applications.

5. Edge Computing Capabilities
- The kit supports edge computing functions, allowing data to be processed locally (on the device) rather than being sent to the cloud. This reduces latency and ensures quicker response times in real-time applications such as predictive maintenance, local monitoring, and autonomous decision-making processes.
- Developers can build applications that collect and process data from sensors in real-time, reducing the amount of data that needs to be transmitted over the network and improving overall system efficiency.

6. Flexible Expansion Options
- The development kit is designed with expandability in mind. It includes GPIO pins, I2C, SPI, and UART interfaces, allowing developers to connect additional sensors, actuators, and devices.
- The kit also provides a range of USB and serial ports, which make it easier to connect to external peripherals or integrate the development board into larger systems.

7. Cloud Integration
- The SMARTEVBDL-KIT is capable of integrating seamlessly with cloud platforms. It supports MQTT, CoAP, and other communication protocols to enable easy data transfer to cloud applications for further analysis, visualization, and monitoring.
- Cloud integration is key for applications like remote monitoring, device management, predictive analytics, and storing IoT-generated data.

8. Power Management
- The development kit is designed with power efficiency in mind. It features low-power operation modes for battery-operated applications. Depending on the chosen power source and usage scenario, the kit can optimize power consumption to extend battery life, making it ideal for long-term deployment in remote areas where frequent charging or maintenance is not possible.

9. Comprehensive SDK and Development Tools
- The Quectel SMARTEVBDL-KIT comes with a comprehensive Software Development Kit (SDK), including libraries, APIs, and sample code. This provides developers with an easy-to-use development environment for creating, testing, and deploying IoT applications.
- It also supports multiple development environments and programming languages, making it flexible for developers who prefer different platforms and tools.

## Technical Specifications

## 1. Mobile Connectivity

- LTE: Cat 1/4G LTE Module (supports 2G, 3G, and 4G networks)
- Network Standards:
- 2G (GSM/GPRS/EDGE)
- 3G (WCDMA/HSPA/HSPA+)
- 4G LTE (Cat 1, Cat 4)
- Antenna: External antenna support for LTE, GPS, and Wi-Fi/Bluetooth

## 2. GNSS Module

- Supported Systems: GPS, GLONASS, Beidou
- Accuracy:
- Position accuracy: ~2.5 meters (typical)
- Time to first fix (TTFF): <30 seconds (cold start), <1 second (A-GPS)
- Output: NMEA 0183 protocol for GPS data

## 3. Bluetooth and Wi-Fi

- Bluetooth: Bluetooth 4.0 (or above)
- Wi-Fi: IEEE 802.11 b/g/n (2.4GHz)
- Range:
- Bluetooth: Up to 100 meters (line-of-sight)
- Wi-Fi: Standard Wi-Fi range (~100 meters indoors)

## 4. Sensors

- Temperature Sensor: Measures ambient temperature, typically with a range of -40°C to +85°C.
- Humidity Sensor: Measures relative humidity, typically in the range of 0% to 100% RH.
- Accelerometer: 3-axis accelerometer, used for detecting motion or orientation.
- Light Sensor: Measures ambient light intensity (Lux).
- Gyroscope: Measures rotational movements, useful for orientation detection.

## 5. Power Supply

- Voltage Range: 5V via USB or external power supply
- Power Consumption: Varies based on active modules (approximately 250mA during full operation)
- Low Power Modes: Supports deep sleep and low-power operation modes for battery-powered applications.

## 6. Interfaces

- GPIO: 10 GPIO pins for external connections
- I2C: 1 I2C interface for sensor communication
- SPI: 1 SPI interface for high-speed data transfer
- UART: 1 UART interface for serial communication
- USB: USB 2.0 ports for device connection and power supply
- MicroSD: Optional for additional storage

## 7. Software and Development Tools

- Development Tools: Includes Quectel's SDK for Android, Linux, and RTOS platforms.
- Communication Protocols: Supports MQTT, CoAP, and HTTP for cloud communication and integration.
- Sample Code: Includes sample applications for quick development.
- OS Support: Supports Android, Linux, and Windows-based systems for development.

## 8. Physical Dimensions

- Size: Approx. 100mm x 70mm (development board size)
- Weight: ~50 grams (depending on configuration)
- Mounting Options: Designed for easy integration into embedded systems and external enclosures.

## Applications and Use Cases

1. Smart Homes
- The kit enables the creation of IoT devices for smart homes, such as smart thermostats, security systems, and environmental control systems.
- Sensors such as temperature, humidity, and light can help automate home environments for energy efficiency and comfort.

2. Industrial IoT (IIoT)
- The kit is ideal for developing industrial IoT applications such as predictive maintenance, equipment monitoring, and environmental sensing.
- Sensors can monitor critical parameters like temperature and humidity to prevent downtime or failure of industrial machinery.

3. Asset Tracking and Fleet Management
- With integrated GPS/GLONASS support, the SMARTEVBDL-KIT can be used for real-time tracking of assets and vehicles in logistics, fleet management, and transportation industries.

4. Healthcare and Wearables
- This development kit can be used to create healthcare solutions, such as wearable devices for fitness tracking, patient monitoring, and medical telemetry.

5. Agriculture and Environmental Monitoring
- The embedded sensors can be applied to smart agriculture solutions for monitoring soil conditions, temperature, and moisture levels to optimize crop production.

## Conclusion

The Quectel SMARTEVBDL-KIT is a powerful and flexible development tool that simplifies the process of building IoT applications. It offers an all-in-one solution with a range of connectivity options, sensors, and communication interfaces, allowing developers to rapidly prototype and deploy a variety of IoT use cases. Whether for smart homes, industrial applications, asset tracking, or environmental monitoring, this development kit provides the essential features needed to create cutting-edge IoT solutions.
SMARTEVBDL-KIT Compare Parts
  • SMARTEVBDL-KIT vs SMARTRF06EBK
  • SMARTEVBDL-KIT vs SMARTALPHA-EVAL
  • SMARTEVBDL-KIT vs SMARTEVBSLNC-KIT
  • SMARTEVBDL-KIT vs SMARTEVBSLNC-INT-KIT
  • SMARTEVBDL-KIT vs SMARTEVBSL-KIT
  • SMARTEVBDL-KIT vs SMARTEVBSL-INT-KIT
  • SMARTEVBDL-KIT vs SMARTEVB-KIT
  • SMARTEVBDL-KIT vs SMARTEVB-INT-KIT
  • SMARTEVBDL-KIT vs SMARTEVBG5-KIT
  • SMARTEVBDL-KIT vs SMARTEVBG5-INT-KIT
  • SMARTEVBDL-KIT vs SMARTEVBDL-INT-KIT
  • SMARTEVBDL-KIT vs SMART5GEVB-INT-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time