Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Texas Instruments SMARTRF06EBK
SMARTRF06EBK
Active
RF Evaluation and Development Kits, Boards
Description:
EVALUATION BOARD FOR CC2538
Manufacturer:
Texas Instruments
Datasheet:
SMARTRF06EBK Datasheet
History Price: $186.25
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMARTRF06EBK Specification
Specification
Part No
SMARTRF06EBK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
SmartRF?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (ZigBee?)
For Use With/Related Products
2.4GHz
Supplied Contents
CC2538
Type
Board(s)
SMARTRF06EBK PDF Datasheet
SMARTRF06EBK Datasheet
Click and Download: SMARTRF06EBK Datasheet
SMARTRF06EBK Related Parts
SMARTRFTRXEBK
Texas Instruments
EVAL BOARD SMART RF
SMARTALPHA-EVAL
RF Solutions
BOARD EVAL SMART ALPHA
SMARTEVBDL-KIT
Quectel
EVAL BOARD
SMART5GEVB-INT-KIT
Quectel
EVAL KIT
SMARTEVBDL-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-INT-KIT
Quectel
EVAL KIT
SMARTEVBG5-KIT
Quectel
EVAL KIT
SMARTEVB-INT-KIT
Quectel
EVAL KIT
SMARTEVB-KIT
Quectel
EVAL BOARD
SMARTEVBSL-INT-KIT
Quectel
EVAL KIT
SMARTEVBSL-KIT
Quectel
EVAL BOARD
SMARTEVBSLNC-INT-KIT
Quectel
EVAL KIT
SMARTRF06EBK Compare Parts
SMARTRF06EBK vs SMARTEVBDL-KIT
SMARTRF06EBK vs SMARTALPHA-EVAL
SMARTRF06EBK vs SMARTEVBSLNC-KIT
SMARTRF06EBK vs SMARTEVBSLNC-INT-KIT
SMARTRF06EBK vs SMARTEVBSL-KIT
SMARTRF06EBK vs SMARTEVBSL-INT-KIT
SMARTRF06EBK vs SMARTEVB-KIT
SMARTRF06EBK vs SMARTEVB-INT-KIT
SMARTRF06EBK vs SMARTEVBG5-KIT
SMARTRF06EBK vs SMARTEVBG5-INT-KIT
SMARTRF06EBK vs SMARTEVBDL-INT-KIT
SMARTRF06EBK vs SMART5GEVB-INT-KIT
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time