☰
TAS5753MDEVM
TAS5753MDEVM
Active
Description:  EVAL BOARD FOR TAS5753MD
Manufacturer:  Texas Instruments
History Price: $187.2
In Stock: 18760
TAS5753MDEVM Specification
Specification
Part No
TAS5753MDEVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
3-Channel
Max Output Power x Channels @ Load
-
Voltage - Supply
8V ~ 26.4V
Board Type
Fully Populated
Utilized IC / Part
TAS5753MD
Supplied Contents
Board(s)
TAS5753MDEVM PDF Datasheet
TAS5753MDEVM Related Parts
TAS2505EVM
TAS2505EVM
Texas Instruments
EVALUATION MODULE TAS2505
TAS2521EVM
TAS2521EVM
Texas Instruments
EVALUATION MODULE TAS2521
TAS2552EVM
TAS2552EVM
Texas Instruments
MOD EVAL AUDIO AMP 4W TAS2552
TAS2557EVM
TAS2557EVM
Texas Instruments
TAS2557EVM
TAS2559EVM
TAS2559EVM
Texas Instruments
EVAL MODULE
TAS2560EVM
TAS2560EVM
Texas Instruments
EVALUATION MODULE
TAS2562YFPEVM-DC
TAS2562YFPEVM-DC
Texas Instruments
DEVELOPMENT AMPLIFIER
TAS2563YBGEVM-DC
TAS2563YBGEVM-DC
Texas Instruments
AUDIO AMP
TAS2564YBGEVM-DC
TAS2564YBGEVM-DC
Texas Instruments
EVAL BOARD
TAS2764EVM
TAS2764EVM
Texas Instruments
DIGITAL INPUT MONO CLASS-D AUDIO
TAS2770EVM
TAS2770EVM
Texas Instruments
EVAL BOARD FOR TAS2770
TAS2770EVM-STEREO
TAS2770EVM-STEREO
Texas Instruments
EVAL BOARD FOR TAS2770
TAS5753MDEVM Compare Parts
  • TAS5753MDEVM vs TAS6424MSQ1EVM
  • TAS5753MDEVM vs TAS6424LQ1EVM
  • TAS5753MDEVM vs TAS6422Q1EVM
  • TAS5753MDEVM vs TAS6422EQ1EVM
  • TAS5753MDEVM vs TAS6421Q1EVM
  • TAS5753MDEVM vs TAS5828MEVM
  • TAS5753MDEVM vs TAS5825PEVM
  • TAS5753MDEVM vs TAS5825MEVM-SB
  • TAS5753MDEVM vs TAS5825MEVM
  • TAS5753MDEVM vs TAS5822MEVM
  • TAS5753MDEVM vs TAS5806MEVM
  • TAS5753MDEVM vs TAS5806MDEVM
  • TAS5753MDEVM vs TAS5805MEVM
  • TAS5753MDEVM vs TAS5782MEVM
  • TAS5753MDEVM vs TAS5780MEVM
  • TAS5753MDEVM vs TAS5766MRMTEVM
  • TAS5753MDEVM vs TAS5766MDCAEVM
  • TAS5753MDEVM vs TAS5760XXEVM
  • TAS5753MDEVM vs TAS5756MDCAEVM
  • TAS5753MDEVM vs TAS5754MDCAEVM
  • TAS5753MDEVM vs TAS5751MEVM
  • TAS5753MDEVM vs TAS5733LEVM
  • TAS5753MDEVM vs TAS5731EVM
  • TAS5753MDEVM vs TAS5729MDEVM
  • TAS5753MDEVM vs TAS5727EVM
  • TAS5753MDEVM vs TAS5722LEVM
  • TAS5753MDEVM vs TAS5721EVM
  • TAS5753MDEVM vs TAS5720MEVM
  • TAS5753MDEVM vs TAS5720A-Q1EVM
  • TAS5753MDEVM vs TAS5719EVM
  • TAS5753MDEVM vs TAS5717EVM
  • TAS5753MDEVM vs TAS5715EVM
  • TAS5753MDEVM vs TAS5713PHPEVM
  • TAS5753MDEVM vs TAS5711PHPEVM
  • TAS5753MDEVM vs TAS5710EVM
  • TAS5753MDEVM vs TAS5708EVM
  • TAS5753MDEVM vs TAS5707EVM
  • TAS5753MDEVM vs TAS5634EVM
  • TAS5753MDEVM vs TAS5631DKD2EVM
  • TAS5753MDEVM vs TAS5630PHD2EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)