☰
TCA6507EVM
TCA6507EVM
Active
Description:  TCA6507 7-BIT PULSE WAVE MODULAT
Manufacturer:  Texas Instruments
Datasheet:   TCA6507EVM Datasheet
History Price: $50.5
In Stock: 16560
TCA6507EVM Specification
Specification
Part No
TCA6507EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
40mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
1.65V ~ 3.6V
Supplied Contents
Board(s)
Utilized IC / Part
TCA6507
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you