☰
THS4151EVM
THS4151EVM
Obsolete
Description:  EVAL MOD FOR THS4151
Manufacturer:  Texas Instruments
Datasheet:   THS4151EVM Datasheet
History Price: Obsolete
In Stock: 16520
THS4151EVM Specification
Specification
Part No
THS4151EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
Differential
Slew Rate
650V/?s
Voltage - Supply, Single/Dual
4V ~ 33V, ?V ~ 16.5V
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
THS4151
Current - Supply (Main IC)
150 MHz
-3db Bandwidth
85 mA
Current - Output / Channel
17.5 mA
THS4151EVM PDF Datasheet
THS4151EVM Related Parts
THS3001EVM
THS3001EVM
Texas Instruments
EVAL MOD FOR THS3001
THS3061EVM
THS3061EVM
Texas Instruments
EVAL MOD FOR THS3061
THS3062EVM
THS3062EVM
Texas Instruments
EVAL MOD FOR THS3062
THS3091EVM
THS3091EVM
Texas Instruments
EVALUATION MODULE FOR THS3091
THS3092EVM
THS3092EVM
Texas Instruments
EVAL MODULE FOR THS3092
THS3095EVM
THS3095EVM
Texas Instruments
EVALUATION MODULE FOR THS3095
THS3096EVM
THS3096EVM
Texas Instruments
EVAL MODULE FOR THS3096
THS3110EVM
THS3110EVM
Texas Instruments
EVAL MODULE FOR THS3110
THS3111EVM
THS3111EVM
Texas Instruments
EVAL MODULE FOR THS3111
THS3112EVM
THS3112EVM
Texas Instruments
EVAL MOD FOR THS3112
THS3115EVM
THS3115EVM
Texas Instruments
EVAL MOD FOR THS3115
THS3120EVM
THS3120EVM
Texas Instruments
EVAL MODULE FOR THS3120
THS4151EVM Compare Parts
  • THS4151EVM vs THS770006EVM
  • THS4151EVM vs THS7530EVM
  • THS4151EVM vs THS7002EVM
  • THS4151EVM vs THS7001EVM
  • THS4151EVM vs THS6301RSAEVM
  • THS4151EVM vs THS6212EVM
  • THS4151EVM vs THS4631DGNEVM
  • THS4151EVM vs THS4631DDAEVM
  • THS4151EVM vs THS4601EVM
  • THS4151EVM vs THS4561DGKEVM
  • THS4151EVM vs THS4552RTWEVM
  • THS4151EVM vs THS4552PWEVM
  • THS4151EVM vs THS4551RUNEVM
  • THS4151EVM vs THS4551RGTEVM
  • THS4151EVM vs THS4551DGKEVM
  • THS4151EVM vs THS4541RGTEVM
  • THS4151EVM vs THS4532PWEVM
  • THS4151EVM vs THS4531DGKEVM
  • THS4151EVM vs THS4531ADGKEVM
  • THS4151EVM vs THS4524EVM
  • THS4151EVM vs THS4522EVM
  • THS4151EVM vs THS4521EVM
  • THS4151EVM vs THS4520EVM
  • THS4151EVM vs THS4513EVM
  • THS4151EVM vs THS4511EVM
  • THS4151EVM vs THS4509EVM
  • THS4151EVM vs THS4508EVM
  • THS4151EVM vs THS4504EVM
  • THS4151EVM vs THS4503EVM
  • THS4151EVM vs THS4502EVM
  • THS4151EVM vs THS4501EVM
  • THS4151EVM vs THS4500EVM
  • THS4151EVM vs THS4304DBVEVM
  • THS4151EVM vs THS4303EVM
  • THS4151EVM vs THS4302EVM
  • THS4151EVM vs THS4281EVM
  • THS4151EVM vs THS4275EVM
  • THS4151EVM vs THS4271EVM-UG
  • THS4151EVM vs THS4271EVM
  • THS4151EVM vs THS4226EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.