☰
TL1963AEVM
TL1963AEVM
Active
Description:  EVALUATION MODULE FOR TL1963A
Manufacturer:  Texas Instruments
Datasheet:   TL1963AEVM Datasheet
History Price: $24
In Stock: 36000
TL1963AEVM Specification
Specification
Part No
TL1963AEVM
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.21V ~ 20V
Current - Output
1.5A
Voltage - Input
2.5V ~ 20V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TL1963A
TL1963AEVM PDF Datasheet
TL1963AEVM Compare Parts
  • TL1963AEVM vs TL1963A-25EVM
  • TL1963AEVM vs TL1963A-18EVM
  • TL1963AEVM vs TL1963A-15EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!