☰
TMCS1108EVM
TMCS1108EVM
Active
Description:  TMCS1108 ISOLATED HALL-EFFECT CU
Manufacturer:  Texas Instruments
Datasheet:   TMCS1108EVM Datasheet
History Price: $70.8
In Stock: 1520
TMCS1108EVM Specification
Specification
Part No
TMCS1108EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TMCS1108
TMCS1108EVM PDF Datasheet
TMCS1108EVM Related Parts
TMCS1100EVM
TMCS1100EVM
Texas Instruments
TMCS1100 EVM
TMCS1107EVM
TMCS1107EVM
Texas Instruments
TMCS1107 ISOLATED HALL-EFFECT CU
TMCM-0013-2A
TMCM-0013-2A
Maxim Integrated
CURRENT SENSE BOARD 2A POWER SUP
TMCS1101EVM
TMCS1101EVM
Texas Instruments
TMCS1101 EVM
TMCM-0013-2A
TMCM-0013-2A
Trinamic Motion Control
CURRENT SENSE BOARD 2A
TMCM-0013-3A
TMCM-0013-3A
Trinamic Motion Control
CURRENT SENSE BOARD 3A
TMCM-0013-6A
TMCM-0013-6A
Trinamic Motion Control
CURRENT SENSE BOARD 6A
TMCS1108EVM Compare Parts
  • TMCS1108EVM vs TMCS1100EVM
  • TMCS1108EVM vs TMCS1101EVM
  • TMCS1108EVM vs TMCM-0013-2A
  • TMCS1108EVM vs TMCM-0013-6A
  • TMCS1108EVM vs TMCM-0013-3A
  • TMCS1108EVM vs TMCM-0013-2A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious