☰
TPS2041BEVM
TPS2041BEVM
Active
Description:  EVAL MODULE FOR TPS2041B
Manufacturer:  Texas Instruments
Datasheet:   TPS2041BEVM Datasheet
History Price: $58.8
In Stock: 37680
TPS2041BEVM Specification
Specification
Part No
TPS2041BEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
TPS2041B
Primary Attributes
2.7V ~ 5.5V Input Voltage
Supplied Contents
Board(s)
TPS2041BEVM PDF Datasheet
TPS2041BEVM Related Parts
TPS1211Q1EVM
TPS1211Q1EVM
Texas Instruments
EVAL BOARD FOR TPS1211
TPS1641EVM
TPS1641EVM
Texas Instruments
TPS1641 EVALUATION MODULE FOR 40
TPS1653EVM
TPS1653EVM
Texas Instruments
EVAL BOARD FOR TPS16530
TPS16630-32EVM
TPS16630-32EVM
Texas Instruments
POWER MANAGEMENT
TPS1H000EVM
TPS1H000EVM
Texas Instruments
EVALUATION MODULE
TPS1H100EVM
TPS1H100EVM
Texas Instruments
IC LOAD SW HGH SIDE
TPS1H200EVM
TPS1H200EVM
Texas Instruments
EVALUATION MODULE
TPS1HC100EVM
TPS1HC100EVM
Texas Instruments
EVAL BOARD FOR TPS1HC100B-Q1
TPS2001CDGNEVM-635
TPS2001CDGNEVM-635
Texas Instruments
EVAL MODULE FOR TPS2001CDGN-635
TPS2003CEVM-016
TPS2003CEVM-016
Texas Instruments
EVAL MODULE FOR TPS2003-016
TPS2020EVM-290
TPS2020EVM-290
Texas Instruments
TPS2020EVM-290
TPS2024EVM-290
TPS2024EVM-290
Texas Instruments
EVAL MODULE FOR TPS2024-290
TPS2041BEVM Compare Parts
  • TPS2041BEVM vs TPS99110EVM
  • TPS2041BEVM vs TPS8802EVM
  • TPS2041BEVM vs TPS7H5008EVM
  • TPS2041BEVM vs TPS7H5007EVM
  • TPS2041BEVM vs TPS7H5006EVM
  • TPS2041BEVM vs TPS7H5005EVM
  • TPS2041BEVM vs TPS7H5004EVM-CVAL
  • TPS2041BEVM vs TPS7H5003EVM-CVAL
  • TPS2041BEVM vs TPS7H5002EVM-CVAL
  • TPS2041BEVM vs TPS7H5001EVM-CVAL
  • TPS2041BEVM vs TPS7H2211EVM-CVAL
  • TPS2041BEVM vs TPS7H2201EVM-CVAL
  • TPS2041BEVM vs TPS7A3501EVM-547
  • TPS2041BEVM vs TPS75005EVM-023
  • TPS2041BEVM vs TPS66020EVM
  • TPS2041BEVM vs TPS65994QFNEVM
  • TPS2041BEVM vs TPS65988EVM
  • TPS2041BEVM vs TPS65988DJEVM
  • TPS2041BEVM vs TPS65987EVM
  • TPS2041BEVM vs TPS65987DJEVM
  • TPS2041BEVM vs TPS65987-90EVM
  • TPS2041BEVM vs TPS65986EVM
  • TPS2041BEVM vs TPS65982-EVM
  • TPS2041BEVM vs TPS65982BBEVM
  • TPS2041BEVM vs TPS65981EVM
  • TPS2041BEVM vs TPS65941212EVM
  • TPS2041BEVM vs TPS65941111EVM
  • TPS2041BEVM vs TPS65917EVM
  • TPS2041BEVM vs TPS65916EVM
  • TPS2041BEVM vs TPS65910EVM-583
  • TPS2041BEVM vs TPS65910AEVM-583
  • TPS2041BEVM vs TPS65910A3EVM-583
  • TPS2041BEVM vs TPS659109EVM-583
  • TPS2041BEVM vs TPS659108EVM-583
  • TPS2041BEVM vs TPS659101EVM-583
  • TPS2041BEVM vs TPS659038EVM-090
  • TPS2041BEVM vs TPS658643EVM-752
  • TPS2041BEVM vs TPS658640EVM-747
  • TPS2041BEVM vs TPS65835EVM-705
  • TPS2041BEVM vs TPS65820EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.