☰
TPS54521EVM-607
TPS54521EVM-607
Active
Description:  EVAL MODULE FOR TPS54521-607
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 33120
TPS54521EVM-607 Specification
Specification
Part No
TPS54521EVM-607
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
SWIFT?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
5A
Voltage - Input
8V ~ 17V
Regulator Topology
Buck
Frequency - Switching
200kHz ~ 900kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS54521
Power - Output
-
TPS54521EVM-607 Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2376HEVM
TPS2376HEVM
Texas Instruments
EVAL MODULE FOR TPS2376H
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPS54521EVM-607 Compare Parts
  • TPS54521EVM-607 vs TPSM8D6C24EVM-2PH
  • TPS54521EVM-607 vs TPSM8A29EVM
  • TPS54521EVM-607 vs TPSM84A22EVM-809
  • TPS54521EVM-607 vs TPSM84A21EVM-808
  • TPS54521EVM-607 vs TPSM84824EVM-013
  • TPS54521EVM-607 vs TPSM846C24EVM-006
  • TPS54521EVM-607 vs TPSM846C24DEVM-007
  • TPS54521EVM-607 vs TPSM846C23EVM-806
  • TPS54521EVM-607 vs TPSM846C23DEVM-807
  • TPS54521EVM-607 vs TPSM84624EVM-013
  • TPS54521EVM-607 vs TPSM84424EVM-013
  • TPS54521EVM-607 vs TPSM84212EVM-888
  • TPS54521EVM-607 vs TPSM84209EVM-014
  • TPS54521EVM-607 vs TPSM84205EVM-888
  • TPS54521EVM-607 vs TPSM84203EVM-888
  • TPS54521EVM-607 vs TPSM82903EVM
  • TPS54521EVM-607 vs TPSM82902EVM
  • TPS54521EVM-607 vs TPSM82901EVM
  • TPS54521EVM-607 vs TPSM82866AA0SEVM
  • TPS54521EVM-607 vs TPSM82864AA0SEVM
  • TPS54521EVM-607 vs TPSM82823EVM-080
  • TPS54521EVM-607 vs TPSM82823AEVM-127
  • TPS54521EVM-607 vs TPSM82822EVM-080
  • TPS54521EVM-607 vs TPSM82822AEVM-127
  • TPS54521EVM-607 vs TPSM82821EVM-080
  • TPS54521EVM-607 vs TPSM82821AEVM-127
  • TPS54521EVM-607 vs TPSM82816EVM-089
  • TPS54521EVM-607 vs TPSM82810EVM-089
  • TPS54521EVM-607 vs TPSM82480EVM-002
  • TPS54521EVM-607 vs TPSM82135EVM-045
  • TPS54521EVM-607 vs TPSM63610EVM
  • TPS54521EVM-607 vs TPSM63606SEVM
  • TPS54521EVM-607 vs TPSM63606EVM
  • TPS54521EVM-607 vs TPSM63603SEVM
  • TPS54521EVM-607 vs TPSM63603EVM
  • TPS54521EVM-607 vs TPSM5D1806EVM
  • TPS54521EVM-607 vs TPSM560R6HEVM
  • TPS54521EVM-607 vs TPSM560R6EVM
  • TPS54521EVM-607 vs TPSM5601R5SEVM
  • TPS54521EVM-607 vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.