☰
TPS54873EVM
TPS54873EVM
Obsolete
Description:  EVAL MOD FOR TPS54873
Manufacturer:  Texas Instruments
Datasheet:   TPS54873EVM Datasheet
History Price: Obsolete
In Stock: 26800
TPS54873EVM Specification
Specification
Part No
TPS54873EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
SWIFT?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
8A
Voltage - Input
4V ~ 6V
Regulator Topology
Buck
Frequency - Switching
700kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS54873
Power - Output
-
TPS54873EVM PDF Datasheet
TPS54873EVM Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2376HEVM
TPS2376HEVM
Texas Instruments
EVAL MODULE FOR TPS2376H
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPS54873EVM Compare Parts
  • TPS54873EVM vs TPSM8D6C24EVM-2PH
  • TPS54873EVM vs TPSM8A29EVM
  • TPS54873EVM vs TPSM84A22EVM-809
  • TPS54873EVM vs TPSM84A21EVM-808
  • TPS54873EVM vs TPSM84824EVM-013
  • TPS54873EVM vs TPSM846C24EVM-006
  • TPS54873EVM vs TPSM846C24DEVM-007
  • TPS54873EVM vs TPSM846C23EVM-806
  • TPS54873EVM vs TPSM846C23DEVM-807
  • TPS54873EVM vs TPSM84624EVM-013
  • TPS54873EVM vs TPSM84424EVM-013
  • TPS54873EVM vs TPSM84212EVM-888
  • TPS54873EVM vs TPSM84209EVM-014
  • TPS54873EVM vs TPSM84205EVM-888
  • TPS54873EVM vs TPSM84203EVM-888
  • TPS54873EVM vs TPSM82903EVM
  • TPS54873EVM vs TPSM82902EVM
  • TPS54873EVM vs TPSM82901EVM
  • TPS54873EVM vs TPSM82866AA0SEVM
  • TPS54873EVM vs TPSM82864AA0SEVM
  • TPS54873EVM vs TPSM82823EVM-080
  • TPS54873EVM vs TPSM82823AEVM-127
  • TPS54873EVM vs TPSM82822EVM-080
  • TPS54873EVM vs TPSM82822AEVM-127
  • TPS54873EVM vs TPSM82821EVM-080
  • TPS54873EVM vs TPSM82821AEVM-127
  • TPS54873EVM vs TPSM82816EVM-089
  • TPS54873EVM vs TPSM82810EVM-089
  • TPS54873EVM vs TPSM82480EVM-002
  • TPS54873EVM vs TPSM82135EVM-045
  • TPS54873EVM vs TPSM63610EVM
  • TPS54873EVM vs TPSM63606SEVM
  • TPS54873EVM vs TPSM63606EVM
  • TPS54873EVM vs TPSM63603SEVM
  • TPS54873EVM vs TPSM63603EVM
  • TPS54873EVM vs TPSM5D1806EVM
  • TPS54873EVM vs TPSM560R6HEVM
  • TPS54873EVM vs TPSM560R6EVM
  • TPS54873EVM vs TPSM5601R5SEVM
  • TPS54873EVM vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.