TPS61040EVM-002
TPS61040EVM-002
Active
Description:  EVAL MOD FOR TPS61040
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 20400
TPS61040EVM-002 Specification
Specification
Part No
TPS61040EVM-002
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
3V ~ 4.2V
Supplied Contents
Board(s)
Utilized IC / Part
TPS61040
TPS61040EVM-002 Related Parts
TPS40211EVM-352
TPS40211EVM-352
Texas Instruments
EVAL MODULE FOR TPS40211-352
TPS54160EVM-535
TPS54160EVM-535
Texas Instruments
EVALUATION MODULE FOR TPS54160
TPS54200EVM-818
TPS54200EVM-818
Texas Instruments
EVALUATION MODULE
TPS54201EVM-818
TPS54201EVM-818
Texas Instruments
EVAL BOARD FOR TPS54201
TPS60230EVM-047
TPS60230EVM-047
Texas Instruments
EVAL MODULE FOR TPS60230-047
TPS60231EVM-047
TPS60231EVM-047
Texas Instruments
EVALUATION MOD TPS60231EVM-047
TPS60250EVM-185
TPS60250EVM-185
Texas Instruments
EVAL MODULE FOR TPS60250-185
TPS60251EVM-192
TPS60251EVM-192
Texas Instruments
EVAL MODULE FOR TPS60251-192
TPS60255EVM-262
TPS60255EVM-262
Texas Instruments
TPS60255EVM-262
TPS61042EVM-226
TPS61042EVM-226
Texas Instruments
EVAL MOD FOR TPS61042
TPS61050EVM-215
TPS61050EVM-215
Texas Instruments
EVAL MODULE FOR TPS61050-215
TPS61050EVM-269
TPS61050EVM-269
Texas Instruments
EVAL MODULE FOR TPS61050-269
TPS61040EVM-002 Compare Parts
  • TPS61040EVM-002 vs TPS929120EVM
  • TPS61040EVM-002 vs TPS92830EVM
  • TPS61040EVM-002 vs TPS92692EVM-880
  • TPS61040EVM-002 vs TPS92691EVM-752
  • TPS61040EVM-002 vs TPS92691EVM-001
  • TPS61040EVM-002 vs TPS92690EVM
  • TPS61040EVM-002 vs TPS92682EVM-070
  • TPS61040EVM-002 vs TPS92682EVM-069
  • TPS61040EVM-002 vs TPS92643EVM-204
  • TPS61040EVM-002 vs TPS92641EVM
  • TPS61040EVM-002 vs TPS92638STAEVM
  • TPS61040EVM-002 vs TPS92638EVM
  • TPS61040EVM-002 vs TPS92633Q1EVM
  • TPS61040EVM-002 vs TPS92630EVM
  • TPS61040EVM-002 vs TPS92629Q1EVM
  • TPS61040EVM-002 vs TPS92624Q1EVM
  • TPS61040EVM-002 vs TPS92623Q1EVM
  • TPS61040EVM-002 vs TPS92622Q1EVM
  • TPS61040EVM-002 vs TPS92620Q1EVM
  • TPS61040EVM-002 vs TPS92613EVM
  • TPS61040EVM-002 vs TPS92612EVM
  • TPS61040EVM-002 vs TPS92611EVM
  • TPS61040EVM-002 vs TPS92610EVM
  • TPS61040EVM-002 vs TPS92602EVM
  • TPS61040EVM-002 vs TPS92561EVM-001
  • TPS61040EVM-002 vs TPS92560MR16BSTEVM
  • TPS61040EVM-002 vs TPS92551EVM/NOPB
  • TPS61040EVM-002 vs TPS92550EVM/NOPB
  • TPS61040EVM-002 vs TPS92520EVM-133
  • TPS61040EVM-002 vs TPS92518EVM-878
  • TPS61040EVM-002 vs TPS92515HVEVM-749
  • TPS61040EVM-002 vs TPS92513EVM-001
  • TPS61040EVM-002 vs TPS92512EVM-001
  • TPS61040EVM-002 vs TPS92511EVM
  • TPS61040EVM-002 vs TPS92510EVM-011
  • TPS61040EVM-002 vs TPS92411EVM-002
  • TPS61040EVM-002 vs TPS92411EVM-001
  • TPS61040EVM-002 vs TPS92410EVM-002
  • TPS61040EVM-002 vs TPS92410EVM-001
  • TPS61040EVM-002 vs TPS92314A19120VEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.