☰
TPS65321EVM
TPS65321EVM
Active
Description:  EVALUATION MODULE
Manufacturer:  Texas Instruments
Datasheet:   TPS65321EVM Datasheet
History Price: $58.8
In Stock: 43680
TPS65321EVM Specification
Specification
Part No
TPS65321EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V, 5V
Current - Output
3.2A, 280mA
Voltage - Input
3.6V ~ 36V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS65321-Q1
Power - Output
-
TPS65321EVM PDF Datasheet
TPS65321EVM Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2376HEVM
TPS2376HEVM
Texas Instruments
EVAL MODULE FOR TPS2376H
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPS65321EVM Compare Parts
  • TPS65321EVM vs TPSM8D6C24EVM-2PH
  • TPS65321EVM vs TPSM8A29EVM
  • TPS65321EVM vs TPSM84A22EVM-809
  • TPS65321EVM vs TPSM84A21EVM-808
  • TPS65321EVM vs TPSM84824EVM-013
  • TPS65321EVM vs TPSM846C24EVM-006
  • TPS65321EVM vs TPSM846C24DEVM-007
  • TPS65321EVM vs TPSM846C23EVM-806
  • TPS65321EVM vs TPSM846C23DEVM-807
  • TPS65321EVM vs TPSM84624EVM-013
  • TPS65321EVM vs TPSM84424EVM-013
  • TPS65321EVM vs TPSM84212EVM-888
  • TPS65321EVM vs TPSM84209EVM-014
  • TPS65321EVM vs TPSM84205EVM-888
  • TPS65321EVM vs TPSM84203EVM-888
  • TPS65321EVM vs TPSM82903EVM
  • TPS65321EVM vs TPSM82902EVM
  • TPS65321EVM vs TPSM82901EVM
  • TPS65321EVM vs TPSM82866AA0SEVM
  • TPS65321EVM vs TPSM82864AA0SEVM
  • TPS65321EVM vs TPSM82823EVM-080
  • TPS65321EVM vs TPSM82823AEVM-127
  • TPS65321EVM vs TPSM82822EVM-080
  • TPS65321EVM vs TPSM82822AEVM-127
  • TPS65321EVM vs TPSM82821EVM-080
  • TPS65321EVM vs TPSM82821AEVM-127
  • TPS65321EVM vs TPSM82816EVM-089
  • TPS65321EVM vs TPSM82810EVM-089
  • TPS65321EVM vs TPSM82480EVM-002
  • TPS65321EVM vs TPSM82135EVM-045
  • TPS65321EVM vs TPSM63610EVM
  • TPS65321EVM vs TPSM63606SEVM
  • TPS65321EVM vs TPSM63606EVM
  • TPS65321EVM vs TPSM63603SEVM
  • TPS65321EVM vs TPSM63603EVM
  • TPS65321EVM vs TPSM5D1806EVM
  • TPS65321EVM vs TPSM560R6HEVM
  • TPS65321EVM vs TPSM560R6EVM
  • TPS65321EVM vs TPSM5601R5SEVM
  • TPS65321EVM vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.