☰
TPSM33625FEVM
TPSM33625FEVM
Active
Description:  TPSM33625 EVALUATION MODULE FOR
Manufacturer:  Texas Instruments
History Price: $96
In Stock: 30180
TPSM33625FEVM Specification
Specification
Part No
TPSM33625FEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
2.5A
Voltage - Input
3V ~ 36V
Regulator Topology
Buck
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPSM33625
Power - Output
-
TPSM33625FEVM PDF Datasheet
TPSM33625FEVM Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2376HEVM
TPS2376HEVM
Texas Instruments
EVAL MODULE FOR TPS2376H
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPSM33625FEVM Compare Parts
  • TPSM33625FEVM vs TPSM8D6C24EVM-2PH
  • TPSM33625FEVM vs TPSM8A29EVM
  • TPSM33625FEVM vs TPSM84A22EVM-809
  • TPSM33625FEVM vs TPSM84A21EVM-808
  • TPSM33625FEVM vs TPSM84824EVM-013
  • TPSM33625FEVM vs TPSM846C24EVM-006
  • TPSM33625FEVM vs TPSM846C24DEVM-007
  • TPSM33625FEVM vs TPSM846C23EVM-806
  • TPSM33625FEVM vs TPSM846C23DEVM-807
  • TPSM33625FEVM vs TPSM84624EVM-013
  • TPSM33625FEVM vs TPSM84424EVM-013
  • TPSM33625FEVM vs TPSM84212EVM-888
  • TPSM33625FEVM vs TPSM84209EVM-014
  • TPSM33625FEVM vs TPSM84205EVM-888
  • TPSM33625FEVM vs TPSM84203EVM-888
  • TPSM33625FEVM vs TPSM82903EVM
  • TPSM33625FEVM vs TPSM82902EVM
  • TPSM33625FEVM vs TPSM82901EVM
  • TPSM33625FEVM vs TPSM82866AA0SEVM
  • TPSM33625FEVM vs TPSM82864AA0SEVM
  • TPSM33625FEVM vs TPSM82823EVM-080
  • TPSM33625FEVM vs TPSM82823AEVM-127
  • TPSM33625FEVM vs TPSM82822EVM-080
  • TPSM33625FEVM vs TPSM82822AEVM-127
  • TPSM33625FEVM vs TPSM82821EVM-080
  • TPSM33625FEVM vs TPSM82821AEVM-127
  • TPSM33625FEVM vs TPSM82816EVM-089
  • TPSM33625FEVM vs TPSM82810EVM-089
  • TPSM33625FEVM vs TPSM82480EVM-002
  • TPSM33625FEVM vs TPSM82135EVM-045
  • TPSM33625FEVM vs TPSM63610EVM
  • TPSM33625FEVM vs TPSM63606SEVM
  • TPSM33625FEVM vs TPSM63606EVM
  • TPSM33625FEVM vs TPSM63603SEVM
  • TPSM33625FEVM vs TPSM63603EVM
  • TPSM33625FEVM vs TPSM5D1806EVM
  • TPSM33625FEVM vs TPSM560R6HEVM
  • TPSM33625FEVM vs TPSM560R6EVM
  • TPSM33625FEVM vs TPSM5601R5SEVM
  • TPSM33625FEVM vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.