☰
TRF3722EVM
TRF3722EVM
Active
Description:  EVAL MODULE FOR TRF3722
Manufacturer:  Texas Instruments
Datasheet:   TRF3722EVM Datasheet
History Price: $238.8
In Stock: 15040
TRF3722EVM Specification
Specification
Part No
TRF3722EVM
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Modulator
For Use With/Related Products
400MHz ~ 4.1GHz
Supplied Contents
TRF3722
Type
Board(s)
TRF3722EVM Related Parts
TRF0206EVM-CVAL
TRF0206EVM-CVAL
Texas Instruments
TRF0206-SP EVALUATION MODULE 10-
TRF1208EVM
TRF1208EVM
Texas Instruments
EVAL BOARD FOR TRF1208
TRF2436EVM
TRF2436EVM
Texas Instruments
EVAL MODULE FOR TRF2436
TRF2443EVM
TRF2443EVM
Texas Instruments
EVAL MODULE FOR TRF2443-445
TRF3703-15EVM
TRF3703-15EVM
Texas Instruments
EVAL MODULE FOR TRF3703-15
TRF3703-17EVM
TRF3703-17EVM
Texas Instruments
EVAL MODULE FOR TRF3703-16
TRF3703-33EVM
TRF3703-33EVM
Texas Instruments
EVAL MODULE FOR TRF3703-33
TRF370417EVM
TRF370417EVM
Texas Instruments
EVAL MODULE FOR TRF370417
TRF3705EVM
TRF3705EVM
Texas Instruments
EVAL MODULE FOR TRF3705
TRF3710EVM
TRF3710EVM
Texas Instruments
EVAL MODULE FOR TRF3710
TRF371109EVM
TRF371109EVM
Texas Instruments
EVAL MODULE FOR TRF371109
TRF371125EVM
TRF371125EVM
Texas Instruments
EVAL MODULE FOR TRF371125
TRF3722EVM Compare Parts
  • TRF3722EVM vs TRF37D73EVM
  • TRF3722EVM vs TRF37C75EVM
  • TRF3722EVM vs TRF37C73EVM
  • TRF3722EVM vs TRF37C32EVM
  • TRF3722EVM vs TRF37B75EVM
  • TRF3722EVM vs TRF37B73EVM
  • TRF3722EVM vs TRF37B32EVM
  • TRF3722EVM vs TRF37A75EVM
  • TRF3722EVM vs TRF37A73EVM
  • TRF3722EVM vs TRF37A32EVM
  • TRF3722EVM vs TRF372017EVM
  • TRF3722EVM vs TRF371135EVM
  • TRF3722EVM vs TRF371125EVM
  • TRF3722EVM vs TRF371109EVM
  • TRF3722EVM vs TRF3710EVM
  • TRF3722EVM vs TRF3705EVM
  • TRF3722EVM vs TRF370417EVM
  • TRF3722EVM vs TRF3703-33EVM
  • TRF3722EVM vs TRF3703-17EVM
  • TRF3722EVM vs TRF3703-15EVM
  • TRF3722EVM vs TRF2443EVM
  • TRF3722EVM vs TRF2436EVM
  • TRF3722EVM vs TRF1208EVM
  • TRF3722EVM vs TRF0206EVM-CVAL
  • TRF3722EVM vs TRF6900EVM
  • TRF3722EVM vs TRF4900EVM
  • TRF3722EVM vs TRF3702EVM
  • TRF3722EVM vs TRF3701EVM
  • TRF3722EVM vs TRF1222EVM
  • TRF3722EVM vs TRF1216EVM
  • TRF3722EVM vs TRF1208-AFE7950EVM
  • TRF3722EVM vs TRF1122EVM
  • TRF3722EVM vs TRF1115EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!