☰
TRF7970AEVM
TRF7970AEVM
Obsolete
Description:  EVAL MODULE FOR TRF7970A
Manufacturer:  Texas Instruments
Datasheet:   TRF7970AEVM Datasheet
History Price: Obsolete
In Stock: 37840
TRF7970AEVM Specification
Specification
Part No
TRF7970AEVM
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Near Field Communication (NFC)
Frequency
13.56MHz
For Use With/Related Products
TRF7970A
Supplied Contents
Board(s), Accessories
TRF7970AEVM PDF Datasheet
TRF7970AEVM Compare Parts
  • TRF7970AEVM vs TRF7960TB
  • TRF7970AEVM vs TRF7960EVM
  • TRF7970AEVM vs TRF7960ATB
  • TRF7970AEVM vs TRF7960AEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****