☰
TUSB3410UARTPDK
TUSB3410UARTPDK
Active
Description:  KIT PRODUCT DESIGN FOR TUSB3410
Manufacturer:  Texas Instruments
History Price: $118.8
In Stock: 30320
TUSB3410UARTPDK Specification
Specification
Part No
TUSB3410UARTPDK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to UART (RS232) Bridge
Embedded
No
Utilized IC / Part
TUSB3410
Primary Attributes
Full Speed USB to High-Speed UART
Supplied Contents
Board(s), Cable(s)
TUSB3410UARTPDK Related Parts
TUSB1002AEVM
TUSB1002AEVM
Texas Instruments
EVAL MODULE FOR TUSB1002
TUSB1002EVM
TUSB1002EVM
Texas Instruments
EVAL BOARD FOR TUSB1002
TUSB1004EVM
TUSB1004EVM
Texas Instruments
TUBS1004 USB 3.2 SUPERSPEED+ X2
TUSB1042EVM
TUSB1042EVM
Texas Instruments
TUSB1042EVM
TUSB1044RNQEVM
TUSB1044RNQEVM
Texas Instruments
EVAL MODULE FOR TUSB1044
TUSB1046EVM
TUSB1046EVM
Texas Instruments
EVALUATION MODULE
TUSB1064RNQEVM
TUSB1064RNQEVM
Texas Instruments
EVAL MODULE FOR TUSB1064
TUSB1104EVM
TUSB1104EVM
Texas Instruments
TUBS1104 USB 3.2 SUPERSPEED+ X2
TUSB1142EVM
TUSB1142EVM
Texas Instruments
TUBS1142 USB TYPE-C USB 3.2 2:1
TUSB1146EVM
TUSB1146EVM
Texas Instruments
TUSB1146 EVM
TUSB1210EVM
TUSB1210EVM
Texas Instruments
EVALUATION MODULE
TUSB211PICO-EVM
TUSB211PICO-EVM
Texas Instruments
EVAL BOARD FOR TUSB211
TUSB3410UARTPDK Compare Parts
  • TUSB3410UARTPDK vs TUSB8044RGCEVM
  • TUSB3410UARTPDK vs TUSB8044AEVM
  • TUSB3410UARTPDK vs TUSB8041EVM
  • TUSB3410UARTPDK vs TUSB8040EVM
  • TUSB3410UARTPDK vs TUSB8040AEVM
  • TUSB3410UARTPDK vs TUSB8040A1EVM
  • TUSB3410UARTPDK vs TUSB8020BEVM
  • TUSB3410UARTPDK vs TUSB7340EVM
  • TUSB3410UARTPDK vs TUSB7320EVM
  • TUSB3410UARTPDK vs TUSB6020PDK
  • TUSB3410UARTPDK vs TUSB564RNQEVM
  • TUSB3410UARTPDK vs TUSB546EVM
  • TUSB3410UARTPDK vs TUSB544RNQEVM
  • TUSB3410UARTPDK vs TUSB542EVM
  • TUSB3410UARTPDK vs TUSB522PEVM
  • TUSB3410UARTPDK vs TUSB4041PAPEVM
  • TUSB3410UARTPDK vs TUSB4020BPHPEVM
  • TUSB3410UARTPDK vs TUSB322EVM
  • TUSB3410UARTPDK vs TUSB3210KBDPDK
  • TUSB3410UARTPDK vs TUSB320-LA-EVM
  • TUSB3410UARTPDK vs TUSB320-HA-EVM
  • TUSB3410UARTPDK vs TUSB320EVM
  • TUSB3410UARTPDK vs TUSB319EVM
  • TUSB3410UARTPDK vs TUSB217EVM
  • TUSB3410UARTPDK vs TUSB217AEVM-BC
  • TUSB3410UARTPDK vs TUSB216IEVM
  • TUSB3410UARTPDK vs TUSB216EVM
  • TUSB3410UARTPDK vs TUSB215EVM
  • TUSB3410UARTPDK vs TUSB214EVM
  • TUSB3410UARTPDK vs TUSB213EVM
  • TUSB3410UARTPDK vs TUSB2136TPS2149PDK
  • TUSB3410UARTPDK vs TUSB212EVM
  • TUSB3410UARTPDK vs TUSB211RPTREVM
  • TUSB3410UARTPDK vs TUSB211PICO-EVM
  • TUSB3410UARTPDK vs TUSB1210EVM
  • TUSB3410UARTPDK vs TUSB1146EVM
  • TUSB3410UARTPDK vs TUSB1142EVM
  • TUSB3410UARTPDK vs TUSB1104EVM
  • TUSB3410UARTPDK vs TUSB1064RNQEVM
  • TUSB3410UARTPDK vs TUSB1046EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!