☰
TXB0304EVM
TXB0304EVM
Active
Description:  EVAL MODULE FOR TXB0304
Manufacturer:  Texas Instruments
Datasheet:   TXB0304EVM Datasheet
History Price: $6
In Stock: 35440
TXB0304EVM Specification
Specification
Part No
TXB0304EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Logic-Level Translator
Embedded
No
Utilized IC / Part
TXB0304
Primary Attributes
4 Bit, Bi-Directional
Supplied Contents
Board(s)
TXB0304EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks