☰
UCD90SEQ48EVM-560
UCD90SEQ48EVM-560
Active
Description:  EVAL MOD FOR UCD9090-560
Manufacturer:  Texas Instruments
History Price: $118.8
In Stock: 11200
UCD90SEQ48EVM-560 Specification
Specification
Part No
UCD90SEQ48EVM-560
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Supply Supervisor/Tracker/Sequencer
Embedded
No
Utilized IC / Part
UCD9090
Primary Attributes
48-pin Socket
Supplied Contents
Board(s), Cable(s)
UCD90SEQ48EVM-560 Related Parts
UCD3138064AEVM149
UCD3138064AEVM149
Texas Instruments
EVALUATION MODULE
UCD3138064EVM-166
UCD3138064EVM-166
Texas Instruments
EVALUATION BOARD FOR UCD3138064
UCD3138A64CEVM-660
UCD3138A64CEVM-660
Texas Instruments
EVAL BOARD FOR UCD3138A64C
UCD3138A64OEVM-662
UCD3138A64OEVM-662
Texas Instruments
EVALUATION MODULE UCD3138A64O
UCD3138ALLCEVM150
UCD3138ALLCEVM150
Texas Instruments
EVAL MODULE LLC UCD3138ALLC
UCD3138CC64EVM-030
UCD3138CC64EVM-030
Texas Instruments
EVAL MODULE CC FOR UCD3138-030
UCD3138HSFBEVM-029
UCD3138HSFBEVM-029
Texas Instruments
EVAL MODULE FOR UCD3138
UCD3138LLCEVM-028
UCD3138LLCEVM-028
Texas Instruments
EVAL MODULE FOR UCD3138-028
UCD3138OL40EVM-032
UCD3138OL40EVM-032
Texas Instruments
EVALUATION BOARD FOR UCD31380
UCD3138OL64EVM-031
UCD3138OL64EVM-031
Texas Instruments
MODULE EVAL FOR UCD31380L64-031
UCD3138PFCEVM-026
UCD3138PFCEVM-026
Texas Instruments
EVAL MODULE FOR UCD3138-026
UCD3138PSFBEVM-027
UCD3138PSFBEVM-027
Texas Instruments
EVAL BOARD FOR UCD3138PSFB
UCD90SEQ48EVM-560 Compare Parts
  • UCD90SEQ48EVM-560 vs UCD9081EVM
  • UCD90SEQ48EVM-560 vs UCD90320UEVM-032
  • UCD90SEQ48EVM-560 vs UCD90320EVM-783
  • UCD90SEQ48EVM-560 vs UCD90240EVM
  • UCD90SEQ48EVM-560 vs UCD3138PSFBEVM-027
  • UCD90SEQ48EVM-560 vs UCD3138PFCEVM-026
  • UCD90SEQ48EVM-560 vs UCD3138OL64EVM-031
  • UCD90SEQ48EVM-560 vs UCD3138OL40EVM-032
  • UCD90SEQ48EVM-560 vs UCD3138LLCEVM-028
  • UCD90SEQ48EVM-560 vs UCD3138HSFBEVM-029
  • UCD90SEQ48EVM-560 vs UCD3138CC64EVM-030
  • UCD90SEQ48EVM-560 vs UCD3138ALLCEVM150
  • UCD90SEQ48EVM-560 vs UCD3138A64OEVM-662
  • UCD90SEQ48EVM-560 vs UCD3138A64CEVM-660
  • UCD90SEQ48EVM-560 vs UCD3138064EVM-166
  • UCD90SEQ48EVM-560 vs UCD3138064AEVM149
  • UCD90SEQ48EVM-560 vs UCD9080EVM
  • UCD90SEQ48EVM-560 vs UCD90124EVM
  • UCD90SEQ48EVM-560 vs UCD90120EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!