☰
VCA2617EVM
VCA2617EVM
Active
Description:  EVALUATION MODULE FOR VCA2617
Manufacturer:  Texas Instruments
Datasheet:   VCA2617EVM Datasheet
History Price: $178.8
In Stock: 20240
VCA2617EVM Specification
Specification
Part No
VCA2617EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Variable Gain
Output Type
Differential
Slew Rate
100V/?s
Voltage - Supply, Single/Dual
50 MHz
Board Type
60 mA
Supplied Contents
-
Utilized IC / Part
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
VCA2617
VCA2617EVM PDF Datasheet
VCA2617EVM Related Parts
VCA2611EVM
VCA2611EVM
Texas Instruments
VCA2611EVM
VCA2613EVM
VCA2613EVM
Texas Instruments
VCA2613EVM
VCA2614EVM
VCA2614EVM
Texas Instruments
VCA2614EVM
VCA2615EVM
VCA2615EVM
Texas Instruments
EVALUATION MODULE FOR VCA2615
VCA2619EVM
VCA2619EVM
Texas Instruments
EVAL MODULE FOR VCA2619
VCA5807EVM
VCA5807EVM
Texas Instruments
MODULE EVAL FOR VCA5807
VCA8500BOARD
VCA8500BOARD
Texas Instruments
BOARD DEV FOR VCA8500
VCA2616EVM
VCA2616EVM
Texas Instruments
VCA2616EVM
VCA2618EVM
VCA2618EVM
Texas Instruments
VCA2618EVM
VCA2617EVM Compare Parts
  • VCA2617EVM vs VCA5807EVM
  • VCA2617EVM vs VCA2619EVM
  • VCA2617EVM vs VCA2615EVM
  • VCA2617EVM vs VCA2614EVM
  • VCA2617EVM vs VCA2613EVM
  • VCA2617EVM vs VCA2611EVM
  • VCA2617EVM vs VCA2618EVM
  • VCA2617EVM vs VCA2616EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.