☰
XEVMK2EX
XEVMK2EX
Obsolete
Description:  66AK2E EVAL BRD
Manufacturer:  Texas Instruments
Datasheet:   XEVMK2EX Datasheet
History Price: Obsolete
In Stock: 21100
XEVMK2EX Specification
Specification
Part No
XEVMK2EX
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
ARM? Cortex?-A15, C66x
Platform
-
Utilized IC / Part
66AK2E
Mounting Type
Fixed
Contents
Board(s)
XEVMK2EX PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok