☰
XTR111EVM
XTR111EVM
Obsolete
Description:  EVAL MODULE FOR XTR111
Manufacturer:  Texas Instruments
Datasheet:   XTR111EVM Datasheet
History Price: Obsolete
In Stock: 40160
XTR111EVM Specification
Specification
Part No
XTR111EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Voltage to Current
Embedded
No
Utilized IC / Part
XTR111
Primary Attributes
0mA ~ 20mA Output with 0V ~ 4V Input
Supplied Contents
Board(s)
XTR111EVM PDF Datasheet
XTR111EVM Compare Parts
  • XTR111EVM vs XTR111-2EVM
  • XTR111EVM vs XTR108EVM-USB
  • XTR111EVM vs XTR108EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right